Prices starting from US$2.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.03 |
462
|
Buy Now | |
Heilind Electronics | US$4.18 |
16,626
|
Buy Now | |
element14 | US$4.07 |
7,518
|
Buy Now | |
Newark Electronics | US$4.55 |
7,176
|
Buy Now | |
Heilind Electronics Asia | US$4.18 |
2,634
|
Buy Now | |
Rapid Electronics | US$6.02 |
1,207
|
Buy Now | |
Chip One Stop | US$3.71 |
1,207
|
Buy Now | |
TE Store | US$8.07 |
887
|
Buy Now | |
TTI Europe | US$3.27 |
784
|
Buy Now | |
Avnet America | US$2.98 |
768
|
Buy Now | |
RS Americas | US$4.92 |
701
|
Buy Now | |
Farnell | US$4.39 |
303
|
Buy Now | |
Future Electronics | US$2.02 |
57
|
Buy Now | |
Boersig | US$4.54 |
-
|
Buy Now | |
Carlton-Bates | US$4.89 |
-
|
Buy Now | |
Sager | US$3.99 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Cable Exit Angle | 180 |
Cable Clamp Material | Metal Plated Thermoplastic |
Grommets per Set | 4 |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel over Copper |
Number of Positions | 9 |
Cable Insulation Diameter | 4.7 – 8.13mm, .185 – .32in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Product Type | Accessory |
Shell Size | 1 |
Grommets | With |
Accessory Type | Backshell/Cable Clamp |
Shielded | Yes |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
PLTD PLST CBL CLMP KITSZ 1 | Heilind Electronics |
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC | element14 |
Cable Clamp Kit, Size 1, Thermoplastic | Newark Electronics |
D-Sub Backshells CLAMP KIT SIZE 1 | Rapid Electronics |
PLTD PLST CBL CLMP KIT,SZ 1 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 1 Shielded: Yes Number of Positions: 9 Cable Clamp Kit Thermoplastic 1 | Connector Strain Relief | Part Number: 5748677-1 | Internal Number: 5748677-1 | TE Connectivity | TE Store |
Connector Accessories 9 POS Backshell/Cable Clamp Thermoplastic Bright Nickel Over Copper Shell Size 1 | Avnet America |
Hood D-SUB 9Pos Straight AMP MetallizedPlastic 0.185-0.320InCblDia EMI/RFIShield | TE Connectivity 5748677-1 | RS Americas |
AMPLIMITE shielded cable clamp, size 1 | RS |
BACKSHELL, D, METALLISED, 9WAY | Farnell |
HD20 Series 9 Position Thermoplastic 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
AMPLIMITE 5748677-1 Subminiature D Backshell, 9 pos., 1.21 x 0.63 x 1.91 in., 0.320 in. Cable Capacty, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 8.13mm |
Cable Diameter Min | 4.7mm |
Colour | Nickel |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5748677-1?
Additional datasheets, footprints and schematics for 5748677-1 are listed on our Part Details page. You can also find images and similar parts to 5748677-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748677-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748677-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748677-1 fall under?
The 5748677-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748677-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748677-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748677-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748677-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 5748677-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748677-1 often in real-time on the comparison pages.
What if I can't find stock of 5748677-1?
You can fill out our help required form which you can use to request a quote for 5748677-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.