Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.78
|
913
in stock
|
Buy Now | |
TTI Europe
from US$3.74
|
39,200
in stock
|
Buy Now | |
Heilind Electronics
from US$5.12
|
25,546
in stock
|
Buy Now | |
TE Store
from US$10.12
|
12,873
in stock
|
Buy Now | |
Farnell
from US$5.46
|
8,113
in stock
|
Buy Now | |
element14
from US$5.86
|
8,112
in stock
|
Buy Now | |
Rapid Electronics
from US$7.13
|
7,205
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.12
|
4,257
in stock
|
Buy Now | |
Chip One Stop
from US$5.09
|
3,958
in stock
|
Buy Now | |
Powell Electronics
from US$5.21
|
2,794
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
2,331
in stock
|
Buy Now | |
RS Americas
from US$6.65
|
1,040
in stock
|
Buy Now | |
Future Electronics
from US$7.41
|
941
in stock
|
Buy Now | |
Avnet America
from US$3.57
|
707
in stock
|
Buy Now | |
Distrelec
from US$6.34
|
283
in stock
|
Buy Now | |
Electro Enterprises
from US$6.16
|
158
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.41
|
83
in stock
|
Buy Now | |
Conrad
from US$9.56
|
34
in stock
|
Buy Now | |
Boersig
from US$4.87
|
15
in stock
|
Buy Now | |
Carlton-Bates
from US$5.80
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,100
in stock
|
Buy Now | |
Avnet Asia
from US$8.55
|
-
|
Buy Now | |
Sager
from US$3.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Shield Plating Finish | Bright |
Cable Clamp Material | Zinc Alloy |
Cable Exit Angle | 180 |
Shield Plating Material | Nickel over Copper |
Grommets per Set | 4 |
Number of Positions | 9 |
Cable Insulation Diameter | 4.7 – 8.13mm, .185 – .32in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Product Type | Accessory |
Shell Size | 1 |
Shielded | Yes |
Accessory Type | Backshell/Cable Clamp |
Grommets | With |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT 9 POS D-SUB CABLE CLAMP | TTI Europe |
DIE CAST CBL CLMP KITSZ 1 | Heilind Electronics |
DIE CAST CBL CLMP KIT,SZ 1 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 1 Shielded: Yes Number of Positions: 9 Cable Clamp Kit Zinc 1 | Connector Strain Relief | Part Number: 5748676-1 | Internal Number: 5748676-1 | TE Connectivity | TE Store |
D SUB BACKSHELL, DE, DIECAST, 9WAY | Farnell |
D SUB BACKSHELL, DE, DIECAST, 9WAY | element14 |
TE 5748676-1 Amplimite D-sub Connector Cover Die Cast with Grommets Nickel 9P | Rapid Electronics |
Cable Clamp Kit, Size 1, Zinc Alloy | Newark Electronics |
D-Sub Hood, 9 Position, Die-Cast Metal, 0.185-0.320In. Cbl Dia, AMPLIMITE Series | TE Connectivity 5748676-1 | RS Americas |
AMPLIMITE 9 Position Shell Size 1 Die Cast 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
D-SUB HOOD 9W | RS |
Connector Accessories 9 Pos Backshell/Cable Clamp Zinc Alloy Nickel Over Copper Shell Size 1 Individual | Avnet America |
TE Connectivity D-Sub metal hood Poles 9 | Distrelec |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Number of pins (num): 9 | Conrad |
AMPLIMITE 5748676-1 Subminiature D Backshell, 9 pos., 1.21 x 1.91 x 0.57 in., 0.320 in. Cable Capacty, Die-Cast Zinc | Carlton-Bates |
Backshell for 9 POS D Subminiature Connectors 1 Size ST Zinc Alloy | Avnet Abacus |
D-Sub Backshells KIT W/GROMMETS 9P .32 | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 8.13mm |
Cable Diameter Min | 4.7mm |
Colour | Nickel |
Material | Zinc Alloy |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5748676-1?
Additional datasheets, footprints and schematics for 5748676-1 are listed on our Part Details page. You can also find images and similar parts to 5748676-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748676-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748676-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748676-1 fall under?
The 5748676-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748676-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748676-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748676-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748676-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Farnell and element14 have stock available or on a lead time for 5748676-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748676-1 often in real-time on the comparison pages.
What if I can't find stock of 5748676-1?
You can fill out our help required form which you can use to request a quote for 5748676-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.