Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
$$0460-202-1631,
0460-202-1631-MS, ZPF000000000133619, 0460-202-1631-AS |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
7,830
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
237,771
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
72,663
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
50,151
in stock
|
Buy Now | |
Boersig
from US$0.58
|
49,801
in stock
|
Buy Now | |
element14
from US$1.52
|
29,829
in stock
|
Buy Now | |
Farnell
from US$0.80
|
29,829
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
18,850
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.23
|
6,494
in stock
|
Buy Now | |
Conrad
from US$1.41
|
2,191
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
375
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now |
Crimp Type | O-Crimp |
---|---|
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Gold (Au) |
Mating Pin Diameter | .059in, 1.5mm |
Terminal & Splice Type | Pin |
Wire Size | .5 – 1.5mm², 20 – 16AWG |
Wire Size Search | 1.5mm², .5mm², 18AWG, 1mm², 16AWG, .75mm², 20AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 1 |
Packaging Method | Bag |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PIN, SOLID, SIZE 16, 16-20AWG | TTI Europe |
16 - 20 AWG Size 16 Gold Plated Crimp Contact Pin | Future Electronics |
Contact, Pin, Solid, 16 - 20 AWG, Gold, Copper, O-Crimp, Size 16 | TE Connectivity 0460-202-1631 | RS Americas |
CONTACT, PIN, 20-16AWG, CRIMP | element14 |
Contact, Pin, 20-16Awg, Crimp | Newark Electronics |
Pin Term 16-20AWG Gold | Dalroad Norslo |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
TE Connectivity - AMP PIN SOLID SIZE 16 16-20AWG AU | Distrelec |
Connector Contact Pin 16 Contact Size Gold Plating Crimp 20-16AWG Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 0460-202-1631?
Additional datasheets, footprints and schematics for 0460-202-1631 are listed on our Part Details page. You can also find images and similar parts to 0460-202-1631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-202-1631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-202-1631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-202-1631 fall under?
The 0460-202-1631 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-202-1631 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-202-1631 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-202-1631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-202-1631 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, Boersig and element14 have stock available or on a lead time for 0460-202-1631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-202-1631 often in real-time on the comparison pages.
What if I can't find stock of 0460-202-1631?
You can fill out our help required form which you can use to request a quote for 0460-202-1631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.