Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.48
|
547
in stock
|
Buy Now | |
Future Electronics
from US$1.93
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$7.26
|
680
in stock
|
Buy Now | |
element14
from US$7.74
|
668
in stock
|
Buy Now | |
Farnell
from US$5.88
|
668
in stock
|
Buy Now | |
TE Store
from US$3.70
|
508
in stock
|
Buy Now | |
Conrad
from US$12.86
|
6
in stock
|
Buy Now | |
RS Americas
from US$9.09
|
-
|
Buy Now | |
Boersig
from US$5.36
|
-
|
Buy Now | |
TTI Europe
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Rows | 0 |
Number of Positions | 3 |
Blank Cavity Position | 0 |
Mating Pin Diameter | .063in, 1.59mm |
Contact Current Rating (Max) | 13A |
Length | 43.13mm, 1.698in |
Width | 1.595in, 40.51mm |
Height | 31.75mm, 1.25in |
Operating Voltage | 250VAC, 250VDC |
Nominal Voltage Architecture | 24V, 48V, 12V |
Centerline (Pitch) | 10.01mm, .394in |
Degree of Protection | IP 68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Agency/Standard | SAE J2030 |
Connector Mounting Type | Bulkhead, Panel, Fixing Screw |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 400 |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT Series 3 Position 8.7 mm Pitch Male Housing | Future Electronics |
Receptacle, Flange, Thin Wall, 3 Position, Pin | Newark Electronics |
RECEPT, FLANGE, THIN WALL, 3WAY, PIN | element14 |
DT flanged receptacle 3 pin | RS |
REC, 3P, BLK, E, FLANGE Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-3P-CL06 | Internal Number: DT04-3P-CL06 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Receptacle, Housing for Male Terminals, Contacts 3, Black, PA GF, DT Series | TE Connectivity DT04-3P-CL06 | RS Americas |
DT RECP ASM | Boersig |
Automotive Connector Housing, DT, Receptacle, 3 Ways, DT Series Pin Contacts, Thermoplastic Body | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT04-3P-CL06?
Additional datasheets, footprints and schematics for DT04-3P-CL06 are listed on our Part Details page. You can also find images and similar parts to DT04-3P-CL06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-3P-CL06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-3P-CL06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-3P-CL06 fall under?
The DT04-3P-CL06 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-3P-CL06 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-3P-CL06 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-3P-CL06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-3P-CL06 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DT04-3P-CL06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-3P-CL06 often in real-time on the comparison pages.
What if I can't find stock of DT04-3P-CL06?
You can fill out our help required form which you can use to request a quote for DT04-3P-CL06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.