Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
65.062.00,
ZPF000000000131737 |
Material | PBT GF |
---|---|
Color | Natural |
Cavity Diameter | .106in, 2.69mm |
UL Flammability Rating | UL 94V-0 |
Lubricant Content | No |
Resistance to Hydrocarbons | Fair |
Packaging Method | Box |
Packaging Quantity | 20000 |
Seal Type | Sealing Plug |
Sealable | Yes |
SEALING PLUG, SIZE 16, KEYING, WHT Connector Seal & Plug Type: Keying Plug Primary Product Material: PBT Primary Product Color: White Resistance to Hydrocarbons: Good Operating Temperature (Max): 125 °C Keying Plug PBT | Deutsch Sealing Plug | Part Number: 0413-215-1605 | Internal Number: 0413-215-1605 | Alias Number: 65.062.00 | White | TE Connectivity | TE Store |
Automotive seal and cavity Plug, Wire to Wire, White, Deutsch HD30 | TE Connectivity 0413-215-1605 | RS Americas |
Sealing Plug for HD Series Sealed Connectors 16 Size Polybutylene Terephthalate White Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0413-215-1605?
Additional datasheets, footprints and schematics for 0413-215-1605 are listed on our Part Details page. You can also find images and similar parts to 0413-215-1605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0413-215-1605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0413-215-1605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0413-215-1605 fall under?
The 0413-215-1605 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 0413-215-1605 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0413-215-1605 you can contact the distributor directly for product support, shipping queries etc.
Is the 0413-215-1605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0413-215-1605 have stock available?
Authorised distributors including TE Store, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 0413-215-1605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0413-215-1605 often in real-time on the comparison pages.
What if I can't find stock of 0413-215-1605?
You can fill out our help required form which you can use to request a quote for 0413-215-1605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.