Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.98
|
938
in stock
|
Buy Now | |
TE Store
from US$1.45
|
4,239
in stock
|
Buy Now | |
Boersig
from US$2.07
|
2,669
in stock
|
Buy Now | |
TTI Europe
from US$1.62
|
1,148
in stock
|
Buy Now | |
Rapid Electronics
from US$2.90
|
655
in stock
|
Buy Now | |
Distrelec
from US$3.20
|
655
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
212
in stock
|
Buy Now | |
Conrad
from US$3.82
|
141
in stock
|
Buy Now | |
RS Americas
from US$2.13
|
56
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,050
in stock
|
Buy Now | |
Farnell
from US$3.90
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Connector Code | A |
Color | Gray |
Body Material | PA GF |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Pin Diameter | .059in, 1.5mm |
Contact Current Rating (Max) | 13A |
Width | 1in, 25.4mm |
Height | 1.798in, 45.67mm |
Length | 1in, 25.4mm |
Centerline (Pitch) | .175in, 4.5mm |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 8P, GRY, E, A Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-08PA-C015 | Internal Number: DT04-08PA-C015 | TE Connectivity | TE Store |
REC, 8P, GRY, E, A | RS |
Automotive Connectors 8P DT RECP ASM KEY A E | Rapid Electronics |
TE Connectivity 8 Position Rectangular Housing Connector Receptacle Gray | Distrelec |
8 Position Rectangular Housing Connector Receptacle Gray | Future Electronics |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Receptacle, Housing for Male Terminals, Contacts 8, Gray, PA GF, DT Series | TE Connectivity DT04-08PA-C015 | RS Americas |
Conn Sealed Housing Receptacle 8 POS 9.12mm ST Cable Mount Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT04-08PA-C015?
Additional datasheets, footprints and schematics for DT04-08PA-C015 are listed on our Part Details page. You can also find images and similar parts to DT04-08PA-C015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-08PA-C015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-08PA-C015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-08PA-C015 fall under?
The DT04-08PA-C015 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-08PA-C015 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-08PA-C015 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-08PA-C015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-08PA-C015 have stock available?
Authorised distributors including TE Store, Boersig, TTI Europe, RS and Rapid Electronics have stock available or on a lead time for DT04-08PA-C015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-08PA-C015 often in real-time on the comparison pages.
What if I can't find stock of DT04-08PA-C015?
You can fill out our help required form which you can use to request a quote for DT04-08PA-C015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.