Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
239
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
249,657
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
55,645
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
55,168
in stock
|
Buy Now | |
element14
from US$1.28
|
45,930
in stock
|
Buy Now | |
Farnell
from US$0.87
|
45,447
in stock
|
Buy Now | |
Boersig
from US$0.53
|
23,561
in stock
|
Buy Now | |
TE Store
from US$0.36
|
15,341
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
7,122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
545
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
302
in stock
|
Buy Now | |
Conrad
from US$1.22
|
129
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
41,650
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PA GF |
Number of Positions | 3 |
Number of Rows | 0 |
Blank Cavity Position | 0 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | .063in, 1.59mm |
Length | 43.13mm, 1.698in |
Height | 24.71mm, .973in |
Width | 21.13mm, .832in |
Operating Voltage | 250VDC, 250VAC |
Nominal Voltage Architecture | 12V, 24V, 48V |
Centerline (Pitch) | .394in, 10.01mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Agency/Standard | SAE J2030 |
Degree of Protection | IP 68 |
Polarized | Yes |
Mounting Feature | With |
Connector Mounting Type | Cable Mount (Free-Hanging), Fixing Screw |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 850 |
Packaging Method | Box |
Connector Style | Housing for male terminals |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT Series Contact Size 16 3 Way Gray Receptacle Housing | Future Electronics |
DT RECP ASM | TTI Europe |
Receptacle Housing, 3Pos, Pa Gf, Grey | Newark Electronics |
RECEPTACLE HOUSING, 3POS, PA GF, GREY | element14 |
REC, 3P, GRY, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-3P | Internal Number: DT04-3P | TE Connectivity | TE Store |
Automotive Rectangular DC Connector Housing, 3 Pin Male Plug, DT Series | TE Connectivity DT04-3P | RS Americas |
Connector: wire-wire | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Housing, Plug, 2 Rows, 3 Poles, Grey | Distrelec |
3 WAY DT RECEPTACLE | RS |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Automotive Housings REC 3P GRY N | Rapid Electronics |
Automotive Connector Housing, IP68, DT, Receptacle, 3 Ways, DT Series Pin Contacts | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT04-3P?
Additional datasheets, footprints and schematics for DT04-3P are listed on our Part Details page. You can also find images and similar parts to DT04-3P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-3P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-3P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-3P fall under?
The DT04-3P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-3P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-3P you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-3P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-3P have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for DT04-3P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-3P often in real-time on the comparison pages.
What if I can't find stock of DT04-3P?
You can fill out our help required form which you can use to request a quote for DT04-3P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.