Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.46
|
12,339
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
52,680
in stock
|
Buy Now | |
Boersig
from US$0.68
|
35,344
in stock
|
Buy Now | |
element14
from US$1.64
|
31,365
in stock
|
Buy Now | |
Farnell
from US$0.90
|
31,365
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
26,185
in stock
|
Buy Now | |
TE Store
from US$0.41
|
10,999
in stock
|
Buy Now | |
RS
from US$1.80
|
7,539
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
2,425
in stock
|
Buy Now | |
Rapid Electronics
from US$1.20
|
795
in stock
|
Buy Now | |
Electro Enterprises
from US$0.97
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
351
in stock
|
Buy Now | |
Conrad
from US$1.70
|
125
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,800
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 3 |
Mating Pin Diameter | 1.5mm, .059in |
Contact Current Rating (Max) | 13A |
Length | 18.23mm, .718in |
Height | 1.118in, 28.4mm |
Width | .934in, 23.72mm |
Centerline (Pitch) | .34in, 8.7mm |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Plug Housing, 3Pos, Pa Gf, Grey | Newark Electronics |
PLUG HOUSING, 3POS, PA GF, GREY | element14 |
Automotive DC Connector, 3 Pin Female Connector, Gray, Size 16, DT Series | TE Connectivity DT06-3S | RS Americas |
DT Series 3 Position Dual Row Female Socket Free Hanging Plug Housing | Future Electronics |
PLG, 3P, GRY, N Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-3S | Internal Number: DT06-3S | TE Connectivity | TE Store |
3 WAY DT PLUG | RS |
DT PLUG ASM | TTI Europe |
Automotive Connectors 3WAY PLUG GRAY | Rapid Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
DEUTSCH - TE Connectivity Housing, Receptacle, 2 Rows, 3 Poles, Grey | Distrelec |
Automotive Connector Housing, IP68, DT, Plug, 3 Ways, DT Series Socket Contacts, Thermoplastic Body | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT06-3S?
Additional datasheets, footprints and schematics for DT06-3S are listed on our Part Details page. You can also find images and similar parts to DT06-3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT06-3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT06-3S fall under?
The DT06-3S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT06-3S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-3S you can contact the distributor directly for product support, shipping queries etc.
Is the DT06-3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT06-3S have stock available?
Authorised distributors including Newark Electronics, Boersig, element14, Farnell and RS Americas have stock available or on a lead time for DT06-3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT06-3S often in real-time on the comparison pages.
What if I can't find stock of DT06-3S?
You can fill out our help required form which you can use to request a quote for DT06-3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.