Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
114017-AS,
114017-LD, 114017-LS, 114017-MS, 11814, $$114017, 114017-ZZ-E, 114017-E, 114017-L, 114017-A, 114017-B, 114017-M, 8B.118.00, 114017 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.13
|
699,395
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,130,131
in stock
|
Buy Now | |
Farnell
from US$0.13
|
990,111
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
187,014
in stock
|
Buy Now | |
Boersig
from US$0.06
|
165,269
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
42,388
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
32,091
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
29,671
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
6,197
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | White |
---|---|
Material | Other |
Cavity Diameter | 3.073mm, .121in |
UL Flammability Rating | None |
Lubricant Content | No |
Resistance to Hydrocarbons | Fair |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | Yes |
Seal Type | Sealing Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Sealing Plug, 20-12 Awg, Thermoplastic | Newark Electronics |
SEALING PLUG, 20-12 AWG, THERMOPLASTIC | Farnell |
HD30 Series Sealing White Polybutylene Terephthalate (PBT) Plug Connector | Future Electronics |
SEALING PLUG SIZE 12/16 | TTI Europe |
SEALING PLUG SIZE 12/16 WHT | Rapid Electronics |
Accessories: sealing pin | Transfer Multisort Elektronik |
Sealing Plug, Contact Size 12 and 16, White, PBT Material, HD30 Series | TE Connectivity 114017-ZZ | RS Americas |
DEUTSCH - TE Connectivity Dust Cover, DT, White | Distrelec |
Where can I find additional details, specifications and documents for a 114017-ZZ?
Additional datasheets, footprints and schematics for 114017-ZZ are listed on our Part Details page. You can also find images and similar parts to 114017-ZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 114017-ZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 114017-ZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 114017-ZZ fall under?
The 114017-ZZ is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 114017-ZZ when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 114017-ZZ you can contact the distributor directly for product support, shipping queries etc.
Is the 114017-ZZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 114017-ZZ have stock available?
Authorised distributors including Newark Electronics, Farnell, Future Electronics, TTI Europe and Boersig have stock available or on a lead time for 114017-ZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 114017-ZZ often in real-time on the comparison pages.
What if I can't find stock of 114017-ZZ?
You can fill out our help required form which you can use to request a quote for 114017-ZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.