Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131435 |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.44 |
205
|
Buy Now | |
TTI Europe | US$0.22 |
25,446
|
Buy Now | |
Powell Electronics | US$0.15 |
8,474
|
Buy Now | |
Rapid Electronics | US$0.38 |
2,686
|
Buy Now | |
Distrelec | US$0.37 |
2,686
|
Buy Now | |
Newark Electronics | US$0.38 |
2,602
|
Buy Now | |
Boersig | US$0.17 |
2,274
|
Buy Now | |
Farnell | US$0.23 |
2,065
|
Buy Now | |
element14 | US$0.39 |
2,055
|
Buy Now | |
RS Americas | US$0.44 |
-
|
Buy Now | |
TE Store | US$0.17 |
-
|
Buy Now |
Color | Blue |
---|---|
Material | PBT GF |
Number of Positions | 3 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK 3P REC BLU J1939 DT | Rapid Electronics |
TE Connectivity Connector Accessories Wedge Lock Straight Glass Filled Polybutylene Terephthalate Blue Automotive | Distrelec |
Wedgelock, 3Way, Rcpt Connector, Blue | Newark Electronics |
WEDGELOCK, 3WAY, RCPT CONNECTOR, BLUE | Farnell |
Receptacle, Blue wedgelock | RS |
Automotive DC Connector, WEDGE LOCK DT Series | TE Connectivity W3P-1939 | RS Americas |
WEDGE LOCK, 3P, REC, BLU, J1939, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Blue Primary Product Material: PBT Number of Positions: 3 Operating Temperature Range: -55 – 125 °C Secondary Lock Blue | Wedgelocks: Deutsch Dt | Part Number: W3P-1939 | Internal Number: W3P-1939 | Alias Number: ZPF000000000131435 | PBT | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a W3P-1939?
Additional datasheets, footprints and schematics for W3P-1939 are listed on our Part Details page. You can also find images and similar parts to W3P-1939 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3P-1939 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3P-1939 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3P-1939 fall under?
The W3P-1939 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W3P-1939 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3P-1939 you can contact the distributor directly for product support, shipping queries etc.
Is the W3P-1939 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3P-1939 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for W3P-1939.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3P-1939 often in real-time on the comparison pages.
What if I can't find stock of W3P-1939?
You can fill out our help required form which you can use to request a quote for W3P-1939 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.