Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
W3P-AS,
8202608764, $$W3P, W3P-L, ZPF000000000131434, W3P-LS |
Prices starting from US$0.0498
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.06 |
2,580
|
Buy Now | |
TE Store | US$0.05 |
316,781
|
Buy Now | |
TTI Europe | US$0.06 |
94,503
|
Buy Now | |
RS Americas | US$0.09 |
53,397
|
Buy Now | |
Boersig | US$0.0498 |
41,544
|
Buy Now | |
Newark Electronics | US$0.12 |
39,407
|
Buy Now | |
element14 | US$0.12 |
36,758
|
Buy Now | |
Farnell | US$0.08 |
36,108
|
Buy Now | |
Rapid Electronics | US$0.08 |
20,936
|
Buy Now | |
Future Electronics | US$0.07 |
12,742
|
Buy Now | |
Distrelec | US$0.28 |
915
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
841
|
Buy Now | |
Avnet Abacus | - |
40,000
|
Buy Now |
Color | Green |
---|---|
Material | PBT GF |
Number of Positions | 2 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 3P, REC, GRN, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Green Primary Product Material: PBT Number of Positions: 3 Operating Temperature Range: -55 – 125 °C Secondary Lock Green | Wedgelocks: Deutsch Dt | Part Number: W3P | Internal Number: W3P | Alias Number: $$W3P | PBT | TE Connectivity | TE Store |
DT Series Wedgelock for use with 3 Way Receptacle | TE Connectivity W3P | RS Americas |
Wedgelock, Dt Series Receptacles, 3 Position | Newark Electronics |
WEDGELOCK, FOR DT RECEPTACLES, 3WAY | element14 |
Automotive Connectors WEDGE LOCK FOR 3WAY REC | Rapid Electronics |
TPA (Terminal Position Assurance) Wedge Lock - Green | Future Electronics |
DT WEDGELOCK 3WAY RECEPTACLE | RS |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Receptacle, DT Series 3 Poles | Distrelec |
Accessories: secondary lock | Transfer Multisort Elektronik |
Connector Accessory, Wedge Lock, 3 Way Receptacle, DT | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3P?
Additional datasheets, footprints and schematics for W3P are listed on our Part Details page. You can also find images and similar parts to W3P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3P fall under?
The W3P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W3P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3P you can contact the distributor directly for product support, shipping queries etc.
Is the W3P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3P have stock available?
Authorised distributors including TE Store, TTI Europe, RS Americas, Boersig and Newark Electronics have stock available or on a lead time for W3P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3P often in real-time on the comparison pages.
What if I can't find stock of W3P?
You can fill out our help required form which you can use to request a quote for W3P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.