Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.38
|
5,784
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
76,874
in stock
|
Buy Now | |
element14
from US$1.22
|
59,364
in stock
|
Buy Now | |
Farnell
from US$0.92
|
59,302
in stock
|
Buy Now | |
Boersig
from US$0.52
|
44,710
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
30,147
in stock
|
Buy Now | |
TE Store
from US$0.33
|
22,835
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
7,570
in stock
|
Buy Now | |
RS
from US$0.91
|
6,770
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
5,108
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
4,397
in stock
|
Buy Now | |
Electro Enterprises
from US$0.64
|
1,679
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
1,042
in stock
|
Buy Now | |
Conrad
from US$1.22
|
458
in stock
|
Buy Now | |
Avnet Abacus
-
|
180,000
in stock
|
Buy Now |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Contact Current Rating (Max) | 13A |
Height | .628in, 15.95mm |
Width | 15.01mm, .591in |
Length | 1.118in, 28.4mm |
Operating Voltage | 250VDC |
Centerline (Pitch) | 5.5mm, .215in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Plug Housing, 2Pos, Pa Gf, Grey | Newark Electronics |
PLUG HOUSING, 2POS, PA GF, GREY | element14 |
DT PLUG ASM | TTI Europe |
PLG, 2P, GRY, N Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-2S | Internal Number: DT06-2S | TE Connectivity | TE Store |
DEUTSCH - TE Connectivity Housing, Receptacle, 1 Rows, 2 Poles, Grey | Distrelec |
2 WAY DT PLUG | RS |
DT Series 2 Position Single Row Female Socket Free Hanging Plug Housing | Future Electronics |
Rectangular DC Connector Housing, 2 Pin Female, Straight, 13 A, IP68, DT Series | TE Connectivity DT06-2S | RS Americas |
Connector: wire-wire | Transfer Multisort Elektronik |
Automotive Housings PLG 2P GRY N | Rapid Electronics |
Form-fitting sleeves for the DT series from 2 to 6-pin. The variants 180° or 90° in any combination are available. Via a internal ribbing, it is both possible double-insulated cable clamps and so the contacts to relieve the burden as well as, for example, a corrugated pipe run wiring harness securely with the plug/socket to connect. These covers are in a position at 2, 3 and 4-pin housing-Ø of 6, 7.5, 8 and 10 mm. The range when 6-pin housing ranges from 8.5, 10 to 13 mm.This text is machine translated. | Conrad |
Automotive Connector Housing, IP68, DT Series, Plug, 2 Ways, DT Series Socket Contacts | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT06-2S?
Additional datasheets, footprints and schematics for DT06-2S are listed on our Part Details page. You can also find images and similar parts to DT06-2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT06-2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT06-2S fall under?
The DT06-2S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT06-2S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-2S you can contact the distributor directly for product support, shipping queries etc.
Is the DT06-2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT06-2S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and TTI Europe have stock available or on a lead time for DT06-2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT06-2S often in real-time on the comparison pages.
What if I can't find stock of DT06-2S?
You can fill out our help required form which you can use to request a quote for DT06-2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.