Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DT04-2PA-N016 |
No distributors results available
Color | Gray |
---|---|
Connector Code | A |
Body Material | PBT GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Pin Diameter | 1.56mm, .061in |
Length | 30.7mm, 1.2in |
Height | .944in, 24mm |
Width | 2.07in, 52.6mm |
Centerline (Pitch) | .214in, 5.46mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Connector Mounting Type | Motor |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 300 |
Connector Style | Housing for male terminals |
Strain Relief | No |
Row-to-Row Spacing | .215in |
Connector System | Wire-to-Wire |
Sealable | Yes |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C |
Where can I find additional details, specifications and documents for a 1-2297507-1?
Additional datasheets, footprints and schematics for 1-2297507-1 are listed on our Part Details page. You can also find images and similar parts to 1-2297507-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2297507-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2297507-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2297507-1 fall under?
The 1-2297507-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2297507-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2297507-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2297507-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2297507-1 have stock available?
There is no stock from authorised distributors for 1-2297507-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2297507-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2297507-1?
You can fill out our help required form which you can use to request a quote for 1-2297507-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.