Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
60.345.00,
$$0462-201-16141, 2203598-1, ZPF000000000133620, 11811 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.25
|
139,154
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
255,998
in stock
|
Buy Now | |
Farnell
from US$0.35
|
181,965
in stock
|
Buy Now | |
element14
from US$0.79
|
181,764
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
181,053
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
181,053
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
147,000
in stock
|
Buy Now | |
Boersig
from US$0.29
|
110,236
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
62,439
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.30
|
25,153
in stock
|
Buy Now | |
RS
from US$0.28
|
24,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
9,662
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
5,494
in stock
|
Buy Now | |
Conrad
from US$0.44
|
805
in stock
|
Buy Now | |
Electro Enterprises
from US$0.49
|
797
in stock
|
Buy Now | |
Avnet Abacus
-
|
795,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Type | O-Crimp |
---|---|
Terminal & Splice Type | Socket |
Contact Termination Area Plating Material | Nickel (Ni) |
Mating Pin Diameter | .059in, 1.5mm |
Interface Plating | Nickel (Ni) |
Wire Size Search | 18AWG, .75mm², 20AWG, 1mm², .5mm², 1.5mm², 16AWG |
Wire Size | .5 – 1.5mm², 20 – 16AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
CRIMP CONTACT, SKT, SIZE16, 20-16AWG | Farnell |
SOC SOLID SIZE 16 16-20AWG NI | Rapid Electronics |
SOCKET SOLID SIZE16 16-20AWG | TTI Europe |
6 - 20 AWG Size 16 Nickel Plated Crimp Socket | Future Electronics |
PCB Connector Contact, Female, Crimp, Nickel Plating, 16-20AWG, HD Series | TE Connectivity 0462-201-16141 | RS Americas |
Socket Term 16-20AWG Nickel | Dalroad Norslo |
SOLID SKT CRIMPSIZE 16 16-18 AWG | RS |
Contact | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Crimp Terminal, Socket, Nickel, 20 ... 16AWG | Distrelec |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Contact SKT Crimp ST Cable Mount 20AWG to 16AWG Box | Avnet Abacus |
SOC, SOLID, SIZE 16, 16-20AWG, NI Terminal Type: Socket Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 20 – 16 AWG Socket 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Solid Contact | Part Number: 0462-201-16141 | Internal Number: 0462-201-16141 | Alias Number: $$0462-201-16141 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 0462-201-16141?
Additional datasheets, footprints and schematics for 0462-201-16141 are listed on our Part Details page. You can also find images and similar parts to 0462-201-16141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0462-201-16141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0462-201-16141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0462-201-16141 fall under?
The 0462-201-16141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0462-201-16141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0462-201-16141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0462-201-16141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0462-201-16141 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 0462-201-16141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0462-201-16141 often in real-time on the comparison pages.
What if I can't find stock of 0462-201-16141?
You can fill out our help required form which you can use to request a quote for 0462-201-16141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.