Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Green |
Number of Positions | 19 |
Mating Pin Diameter | 2.5mm, .098in, 1.5mm, .059in |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VAC |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLG 19P AL N THD ADPT NODRAIN 12/16 S | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a HD36-24-19SN-L005?
Additional datasheets, footprints and schematics for HD36-24-19SN-L005 are listed on our Part Details page. You can also find images and similar parts to HD36-24-19SN-L005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD36-24-19SN-L005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD36-24-19SN-L005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD36-24-19SN-L005 fall under?
The HD36-24-19SN-L005 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD36-24-19SN-L005 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD36-24-19SN-L005 you can contact the distributor directly for product support, shipping queries etc.
Is the HD36-24-19SN-L005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD36-24-19SN-L005 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for HD36-24-19SN-L005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD36-24-19SN-L005 often in real-time on the comparison pages.
What if I can't find stock of HD36-24-19SN-L005?
You can fill out our help required form which you can use to request a quote for HD36-24-19SN-L005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.