Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | $$DRC16-70SBE |
Body Material | PPS GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 5 |
Number of Positions | 70 |
Mating Pin Diameter | .059in, 1.5mm |
Width | 1.643in, 41.73mm |
Height | 1.421in, 36.09mm |
Length | 4.094in, 103.99mm |
Nominal Voltage Architecture | 48V, 90V, 42V, 125V, 80V, 12V, 24V, 240V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .216in, 5.5mm |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG, 70P, BLK, E, B | TTI Europe |
Circular Connector, Plug 70P ASM DEUTSCH DRC Series | TE Connectivity DEUTSCH DRC16-70SBE | RS Americas |
Where can I find additional details, specifications and documents for a DRC16-70SBE?
Additional datasheets, footprints and schematics for DRC16-70SBE are listed on our Part Details page. You can also find images and similar parts to DRC16-70SBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC16-70SBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC16-70SBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC16-70SBE fall under?
The DRC16-70SBE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC16-70SBE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC16-70SBE you can contact the distributor directly for product support, shipping queries etc.
Is the DRC16-70SBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC16-70SBE have stock available?
Authorised distributors including TTI Europe, Boersig and RS Americas have stock available or on a lead time for DRC16-70SBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC16-70SBE often in real-time on the comparison pages.
What if I can't find stock of DRC16-70SBE?
You can fill out our help required form which you can use to request a quote for DRC16-70SBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.