HDP24-24-19SE Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

RECP ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000130856
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.72

Distributor Stock
Logo for Distrelec
Distrelec
from US$22.24
100
in stock
Buy Now
Logo for TE Store
TE Store
from US$8.72
225
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.82
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.97
-
Buy Now
Logo for Boersig
Boersig
from US$16.10
-
Buy Now
Logo for Farnell
Farnell
from US$25.14
-
Buy Now

Specifications

Body Material PA GF
Color Blue
Cable Exit Angle 180°
Number of Positions 19
Mating Pin Diameter .098in, 1.5mm, .059in, 2.5mm
Height 50.8mm, 2in
Length 41.86mm, 1.648in
Nominal Voltage Architecture 240V, 125V, 24V, 42V, 80V, 12V, 90V, 48V
Degree of Protection IP67
UL Flammability Rating UL 94V-1
Terminal Position Assurance No
Polarized Yes
Mounting Feature Without
Connector Mounting Type Panel
Circuit Application Power & Signal
Connector Position Assurance Capable No
Serviceable Yes
Hybrid Connector Yes
Strain Relief Add By Accessory
Primary Locking Feature Integrated in Housing
Sealable Yes
Connector System Wire-to-Wire
Connector Style Housing for female terminals
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

REC, 19P, BLK, E, 12/16, S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm 2.39 mm Mating Pin Diameter: .063 in .094 in Connector System: Wire-to-Wire Number of Positions: 19 Housing for Female Terminals 1.59 mm .063" | Deutsch Hdp20 Housing | Part Number: HDP24-24-19SE | Internal Number: HDP24-24-19SE | Alias Number: ZPF000000000130856 | TE Connectivity | TE Store
DEUTSCH - TE Connectivity Housing REC 19P BLK E 12/16 S | Distrelec
Rec, 19P, Blk, E, 12/16, S |Deutsch Te Connectivity HDP24-24-19SE | Newark Electronics
Circular Connector, RECP ASM DEUTSCH HD Series / DEUTSCH HDP Series | TE Connectivity HDP24-24-19SE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HDP24-24-19SE?

Additional datasheets, footprints and schematics for HDP24-24-19SE are listed on our Part Details page. You can also find images and similar parts to HDP24-24-19SE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HDP24-24-19SE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP24-24-19SE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HDP24-24-19SE fall under?

The HDP24-24-19SE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HDP24-24-19SE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HDP24-24-19SE you can contact the distributor directly for product support, shipping queries etc.

Is the HDP24-24-19SE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HDP24-24-19SE have stock available?

Authorised distributors including TE Store, Distrelec, Newark Electronics, RS Americas and Boersig have stock available or on a lead time for HDP24-24-19SE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HDP24-24-19SE often in real-time on the comparison pages.

What if I can't find stock of HDP24-24-19SE?

You can fill out our help required form which you can use to request a quote for HDP24-24-19SE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay