Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131298 |
Body Material | PPS GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 40 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 30.53mm, 1.202in |
Height | 2.868in, 72.85mm |
Width | 1.592in, 40.44mm |
Nominal Voltage Architecture | 240V, 42V, 125V, 24V, 48V, 12V, 90V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 5.5mm, .216in |
Degree of Protection | IP68 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLG, 40P, BLK, E, A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 40 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Drc Housing | Part Number: DRC18-40SAE | Internal Number: DRC18-40SAE | Alias Number: ZPF000000000131298 | TE Connectivity | TE Store |
Circular Connector, Plug 40P ASM DEUTSCH DRC Series | TE Connectivity DRC18-40SAE | RS Americas |
Where can I find additional details, specifications and documents for a DRC18-40SAE?
Additional datasheets, footprints and schematics for DRC18-40SAE are listed on our Part Details page. You can also find images and similar parts to DRC18-40SAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC18-40SAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC18-40SAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC18-40SAE fall under?
The DRC18-40SAE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC18-40SAE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC18-40SAE you can contact the distributor directly for product support, shipping queries etc.
Is the DRC18-40SAE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC18-40SAE have stock available?
Authorised distributors including TE Store, RS Americas, Boersig and TTI Europe have stock available or on a lead time for DRC18-40SAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC18-40SAE often in real-time on the comparison pages.
What if I can't find stock of DRC18-40SAE?
You can fill out our help required form which you can use to request a quote for DRC18-40SAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.