Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ZPF000000000145747,
$$0462-209-1631, ZPF000000000145749, 0462-209-1631-MS, ZPF000000000101027, ZPF000000000145748 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
3,110
in stock
|
Buy Now | |
TE Store
from US$0.62
|
415,240
in stock
|
Buy Now | |
Boersig
from US$0.71
|
18,159
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
9,925
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
8,976
in stock
|
Buy Now | |
element14
from US$1.82
|
7,695
in stock
|
Buy Now | |
Farnell
from US$1.09
|
7,595
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
1,745
in stock
|
Buy Now | |
RS Americas
from US$1.49
|
1,495
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.44
|
322
in stock
|
Buy Now | |
Powell Electronics
from US$1.07
|
261
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.22
|
252
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Heilind Electronics
-
|
11,335
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3,778
in stock
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Crimp Type | O-Crimp |
Terminal & Splice Type | Socket |
Mating Pin Diameter | .059in, 1.5mm |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | 14AWG, 2mm² |
Wire Size | 14AWG, 2mm² |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SOC, SOLID, SIZE 16, 14AWG, AU Terminal Type: Socket Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 14 AWG Socket 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Solid Contact | Part Number: 0462-209-1631 | Internal Number: 0462-209-1631 | Alias Number: $$0462-209-1631 | TE Connectivity | TE Store |
14 AWG Size 16 Gold Plated Crimp Socket | Future Electronics |
Automotive Contact, Socket, 14Awg, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 14AWG, CRIMP | element14 |
SOC, SOLID, SIZE 16, 14AWG, AU | RS |
SKT CONTACT SOLID SIZE 16 | TTI Europe |
Contact Socket, Solid, Size 16, 14 AWG, Gold, O-Crimp, Copper, Automotive Grade | TE Connectivity 0462-209-1631 | RS Americas |
Socket Term 14AWG Gold | Dalroad Norslo |
Contact | Transfer Multisort Elektronik |
Automotive Connector Contact, Socket, Crimp, 14 AWG, AMP Size 16 Automotive Housing Connectors | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0462-209-1631?
Additional datasheets, footprints and schematics for 0462-209-1631 are listed on our Part Details page. You can also find images and similar parts to 0462-209-1631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0462-209-1631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0462-209-1631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0462-209-1631 fall under?
The 0462-209-1631 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0462-209-1631 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0462-209-1631 you can contact the distributor directly for product support, shipping queries etc.
Is the 0462-209-1631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0462-209-1631 have stock available?
Authorised distributors including TE Store, Boersig, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 0462-209-1631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0462-209-1631 often in real-time on the comparison pages.
What if I can't find stock of 0462-209-1631?
You can fill out our help required form which you can use to request a quote for 0462-209-1631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.