Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1062-16-0122-AS,
1062-16-0122-LD, 1062-16-0122-S, 1062-16-0122-SC, 1062-16-0122-E, 1062-16-0122-L, ZPF000000000131932, 1062-16-0122-LS |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,650
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
428,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
228,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.17
|
68,000
in stock
|
Buy Now | |
Boersig
from US$0.14
|
56,000
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
47,667
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,565
in stock
|
Buy Now | |
Avnet Abacus
-
|
76,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Contact Termination Area Plating Material | Nickel (Ni) |
Typical Current Rating | 13A |
Crimp Type | F-Crimp |
Mating Pin Diameter | .059in, 1.5mm |
Interface Plating | Nickel (Ni) |
Wire Size Search | 1.25mm², 1.5mm², 14AWG, 16AWG, 15AWG, 18AWG, 17AWG, 2mm², 1mm², 1.3mm², .85mm² |
Wire Insulation Diameter | .075 – .14in, 1.9 – 3.55mm |
Wire Size | 14 – 18AWG, .75 – 2mm² |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SOCKET S&F SIZE 16 14-18AWG | TTI Europe |
14 - 18 AWG Size 16 Nickel Plated Crimp Socket | Future Electronics |
Socket S&F Size 16 14-18AWG Nickel | Dalroad Norslo |
DEUTSCH - TE Connectivity Crimp Terminal, Socket, Tin, 18 ... 14AWG | Distrelec |
Relay Sockets Stamped and Formed Size 16 14-18 AWG | TE Connectivity 1062-16-0122 | RS Americas |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount 18AWG to 14AWG Reel | Avnet Abacus |
Automotive Contact, Skt, 18-14Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1062-16-0122 | Newark Electronics |
SOC, SF, SIZE 16, 14-18, NI/SN Terminal Type: Socket Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 14 AWG Socket 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Size 16 Crimp Contact | Part Number: 1062-16-0122 | Internal Number: 1062-16-0122 | Alias Number: 1062-16-0122-AS | TE Connectivity | TE Store |
AUTOMOTIVE CONTACT, SKT, 18-14AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1062-16-0122?
Additional datasheets, footprints and schematics for 1062-16-0122 are listed on our Part Details page. You can also find images and similar parts to 1062-16-0122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-16-0122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-16-0122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-16-0122 fall under?
The 1062-16-0122 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-16-0122 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-16-0122 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-16-0122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-16-0122 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Dalroad Norslo, Boersig and Distrelec have stock available or on a lead time for 1062-16-0122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-16-0122 often in real-time on the comparison pages.
What if I can't find stock of 1062-16-0122?
You can fill out our help required form which you can use to request a quote for 1062-16-0122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.