Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AEC16-40SB-MS,
AEC16-40SB-M, ZPF000000000131263 |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | Other |
Number of Rows | 7 |
Number of Positions | 40 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 1.778in, 45.16mm |
Length | 46.43mm, 1.828in |
Height | 36.58mm, 1.44in |
Nominal Voltage Architecture | 12V, 80V, 24V, 42V, 48V, 90V, 125V, 240V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 5.5mm, .216in |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector |Deutsch Te Connectivity AEC16-40SB | Newark Electronics |
Circular Connector, Plug 40P ASM DEUTSCH DRC Series | TE Connectivity AEC16-40SB | RS Americas |
PLG, 40P, BLK, N, B Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 40 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Drc Housing | Part Number: AEC16-40SB | Internal Number: AEC16-40SB | Alias Number: AEC16-40SB-M | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a AEC16-40SB?
Additional datasheets, footprints and schematics for AEC16-40SB are listed on our Part Details page. You can also find images and similar parts to AEC16-40SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEC16-40SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEC16-40SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEC16-40SB fall under?
The AEC16-40SB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to AEC16-40SB when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEC16-40SB you can contact the distributor directly for product support, shipping queries etc.
Is the AEC16-40SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEC16-40SB have stock available?
Authorised distributors including Newark Electronics, RS Americas, Boersig and TE Store have stock available or on a lead time for AEC16-40SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEC16-40SB often in real-time on the comparison pages.
What if I can't find stock of AEC16-40SB?
You can fill out our help required form which you can use to request a quote for AEC16-40SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.