HD34-24-21SE-059 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

RECP ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000130973
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.24

Distributor Stock
Logo for TE Store
TE Store
from US$27.24
-
Buy Now

Specifications

Color Blue
Cable Exit Angle 180°
Number of Positions 21
Mating Pin Diameter .059in, .098in, 2.5mm, 1.5mm
Nominal Voltage Architecture 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V
Degree of Protection IP67
Circuit Application Power & Signal
Connector Position Assurance Capable No
Hybrid Connector Yes
Connector System Wire-to-Wire
Sealable Yes
Primary Locking Feature Integrated in Housing
Strain Relief Add By Accessory
Connector Style Housing for female terminals
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

REC,21P,AL,E,CBLCLMP BT,DRAIN,12/16,S,MC Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.39 mm 1.59 mm Mating Pin Diameter: .094 in .063 in Connector System: Wire-to-Wire Number of Positions: 21 Housing for Female Terminals 2.39 mm .094" | Deutsch Hd30 Housing | Part Number: HD34-24-21SE-059 | Internal Number: HD34-24-21SE-059 | Alias Number: ZPF000000000130973 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HD34-24-21SE-059?

Additional datasheets, footprints and schematics for HD34-24-21SE-059 are listed on our Part Details page. You can also find images and similar parts to HD34-24-21SE-059 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HD34-24-21SE-059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD34-24-21SE-059 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HD34-24-21SE-059 fall under?

The HD34-24-21SE-059 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HD34-24-21SE-059 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HD34-24-21SE-059 you can contact the distributor directly for product support, shipping queries etc.

Is the HD34-24-21SE-059 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HD34-24-21SE-059 have stock available?

Authorised distributors including TE Store have stock available or on a lead time for HD34-24-21SE-059.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HD34-24-21SE-059 often in real-time on the comparison pages.

What if I can't find stock of HD34-24-21SE-059?

You can fill out our help required form which you can use to request a quote for HD34-24-21SE-059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay