Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131405 |
Body Material | PPS GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 5 |
Number of Positions | 70 |
Mating Pin Diameter | .059in, 1.5mm |
Width | 1.643in, 41.73mm |
Height | 1.421in, 36.09mm |
Length | 4.094in, 103.99mm |
Nominal Voltage Architecture | 48V, 90V, 42V, 125V, 80V, 12V, 24V, 240V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .216in, 5.5mm |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG 70P BLK N SEAL BOND A | Rapid Electronics |
Housing For Female Terminals, Black, PPS GF, IP68/IP6K9K, AC Voltage 250 V | TE Connectivity DRC16-70SA-P013 | RS Americas |
Connector |Deutsch Te Connectivity DRC16-70SA-P013 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRC16-70SA-P013?
Additional datasheets, footprints and schematics for DRC16-70SA-P013 are listed on our Part Details page. You can also find images and similar parts to DRC16-70SA-P013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC16-70SA-P013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC16-70SA-P013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC16-70SA-P013 fall under?
The DRC16-70SA-P013 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC16-70SA-P013 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC16-70SA-P013 you can contact the distributor directly for product support, shipping queries etc.
Is the DRC16-70SA-P013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC16-70SA-P013 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Boersig and Farnell have stock available or on a lead time for DRC16-70SA-P013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC16-70SA-P013 often in real-time on the comparison pages.
What if I can't find stock of DRC16-70SA-P013?
You can fill out our help required form which you can use to request a quote for DRC16-70SA-P013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.