YHDP26-24-21SEL024 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

PLUG, SIZE 24, HDP, -L024

Status: Active
Series: -
RoHS: Unknown
Aliases: YHDP26-24-21SEL024
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.96

Distributor Stock
Logo for RS Americas
RS Americas
from US$11.96
-
Buy Now

Specifications

Body Material PA GF
Color Blue
Cable Exit Angle 180°
Number of Positions 21
Mating Pin Diameter .098in, 1.5mm, 2.5mm, .059in
Height 38.3mm, 1.508in
Width 49.53mm, 1.95in
Nominal Voltage Architecture 24V, 42V, 240V, 90V, 125V, 48V, 12V, 80V
Operating Voltage 250VAC, 250VDC
Degree of Protection IP67
Polarized Yes
Mounting Feature Without
Terminal Position Assurance No
Circuit Application Power & Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 1
Packaging Method Box
Connector System Wire-to-Wire
Strain Relief Add By Accessory
Primary Locking Feature Integrated in Housing
Hybrid Connector Yes
Sealable Yes
Connector Style Housing for female terminals
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

PLUG, SIZE 24, HDP, -L024 | TE Connectivity YHDP26-24-21SEL024 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YHDP26-24-21SEL024?

Additional datasheets, footprints and schematics for YHDP26-24-21SEL024 are listed on our Part Details page. You can also find images and similar parts to YHDP26-24-21SEL024 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YHDP26-24-21SEL024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YHDP26-24-21SEL024 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YHDP26-24-21SEL024 fall under?

The YHDP26-24-21SEL024 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to YHDP26-24-21SEL024 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YHDP26-24-21SEL024 you can contact the distributor directly for product support, shipping queries etc.

Is the YHDP26-24-21SEL024 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YHDP26-24-21SEL024 have stock available?

Authorised distributors including RS Americas have stock available or on a lead time for YHDP26-24-21SEL024.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YHDP26-24-21SEL024 often in real-time on the comparison pages.

What if I can't find stock of YHDP26-24-21SEL024?

You can fill out our help required form which you can use to request a quote for YHDP26-24-21SEL024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay