2286014-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

TPA, LED, ASSY

Status: Active
Series: -
RoHS: Unknown
Aliases: 2286014-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.12

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$5.45
6,120
in stock
Buy Now
Logo for Boersig
Boersig
from US$4.12
2,261
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.48
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material PBT GF
Cable Exit Angle Other
Color Red
Number of Rows 1
Number of Positions 2
Width 15mm, .591in
Height 15.8mm, .622in
Length 31.6mm, 1.244in
Nominal Voltage Architecture 24V
Operating Voltage 24VDC
Centerline (Pitch) .175in, 4.5mm
UL Flammability Rating UL 94V-0
Degree of Protection IP67
Terminal Position Assurance Yes
Polarized Yes
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Box & Carton
Primary Locking Feature Integrated in Housing
Connector Style Housing for female terminals
Hybrid Connector No
Sealable Yes
Strain Relief No
Connector System Wire-to-Wire
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

TPA LED ASSY | TTI Europe
Automotive DC Connector, TPA LED ASSY DT Series | TE Connectivity 2286014-1 | RS Americas
Wedge Lock with LED Glass Filled PBT (Polybutylene Terephthalate) Red for DT Series Sealed Connectors Box | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2286014-1?

Additional datasheets, footprints and schematics for 2286014-1 are listed on our Part Details page. You can also find images and similar parts to 2286014-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2286014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2286014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2286014-1 fall under?

The 2286014-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2286014-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2286014-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2286014-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2286014-1 have stock available?

Authorised distributors including TTI Europe, Boersig, RS Americas and Avnet Abacus have stock available or on a lead time for 2286014-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2286014-1 often in real-time on the comparison pages.

What if I can't find stock of 2286014-1?

You can fill out our help required form which you can use to request a quote for 2286014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay