Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1606312-9 |
Prices starting from US$247.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$309.30
|
1
in stock
|
Buy Now | |
Powell Electronics
from US$323.08
|
67
in stock
|
Buy Now | |
TE Store
from US$299.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$284.35
|
1
in stock
|
Buy Now | |
element14
from US$287.60
|
1
in stock
|
Buy Now | |
Avnet America
from US$247.80
|
-
|
Buy Now | |
RS Americas
from US$289.07
|
-
|
Buy Now | |
Boersig
from US$356.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Certification | Cannot be Certified |
Die Sets Type | Removable/Interchangeable |
Power Type | Manual |
Tool Grade | Commercial Crimp Tooling |
CRIMP TOOL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Fixed In Tool TE Certification: Cannot be Certified Power Technology Type: Manual Commercial Crimp Tooling Operator Releasable & Adjustable Fixed" Tool Cannot be Certified | Hand Crimping Tool | Part Number: HDT-50-00 | Internal Number: HDT-50-00 | Alias Number: 1606312-9 | TE Connectivity | TE Store |
Field Maintenance Crimp Tool, Hand | Newark Electronics |
FIELD MAINTENANCE CRIMP TOOL, HAND | element14 |
Crimp Tool, Manual, Ratchet Operator Releasable & Adjustable | TE Connectivity HDT-50-00 | RS Americas |
Where can I find additional details, specifications and documents for a HDT-50-00?
Additional datasheets, footprints and schematics for HDT-50-00 are listed on our Part Details page. You can also find images and similar parts to HDT-50-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDT-50-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDT-50-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDT-50-00 fall under?
The HDT-50-00 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to HDT-50-00 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDT-50-00 you can contact the distributor directly for product support, shipping queries etc.
Is the HDT-50-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDT-50-00 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for HDT-50-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDT-50-00 often in real-time on the comparison pages.
What if I can't find stock of HDT-50-00?
You can fill out our help required form which you can use to request a quote for HDT-50-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.