Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0462-203-12141-AS,
0462-203-12141-LS, 60.346.00, $$0462-203-12141, 0462-203-12141-L, 0462-203-12141-M, ZPF000000000133673, 0462-203-12141-MS |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
3,680
in stock
|
Buy Now | |
TE Store
from US$0.37
|
288,459
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
196,610
in stock
|
Buy Now | |
element14
from US$1.31
|
144,058
in stock
|
Buy Now | |
Farnell
from US$0.66
|
144,058
in stock
|
Buy Now | |
Boersig
from US$0.41
|
52,280
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
49,491
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
37,536
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
8,400
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
6,216
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,024
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
1,759
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.47
|
1,225
in stock
|
Buy Now | |
Conrad
from US$0.88
|
59
in stock
|
Buy Now | |
Avnet Abacus
-
|
55,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Type | O-Crimp |
---|---|
Contact Termination Area Plating Material | Nickel (Ni) |
Mating Pin Diameter | 2.5mm, .098in |
Interface Plating | Nickel (Ni) |
Terminal & Splice Type | Socket |
Wire Size Search | 14AWG, 2.5mm², 3mm², 2mm², 12AWG |
Wire Size | 14 – 12AWG, 2 – 3mm² |
Terminal Transmits | 25 – 40 A (Power) |
Customer Preferred Contact | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SOC, SOLID, SIZE 12, 12-14AWG, NI Terminal Type: Socket Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 14 – 12 AWG Socket 2.39 mm .094" 25 – 40 A (Power) | Deutsch Solid Contact | Part Number: 0462-203-12141 | Internal Number: 0462-203-12141 | Alias Number: $$0462-203-12141 | TE Connectivity | TE Store |
Crimp Contact, Socket, 12-14Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SKT, 14-12 AWG, CRIMP | element14 |
SKT CONTACT CRIMP SIZE 12 | TTI Europe |
12 - 14 AWG Size 12 Nickel Plated Crimp Socket | Future Electronics |
SOC SOLID SIZE 12 12-14AWG NI | Rapid Electronics |
PCB Connector Contact Female Crimp Nickel Plating 12-14 AWG | TE Connectivity 0462-203-12141 | RS Americas |
Solid SKT Crimp size 12 12-14AWG | RS |
DEUTSCH - TE Connectivity Crimp Terminal, Socket, Nickel, 18 ... 12AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Socket Term 12-14AWG Nickel | Dalroad Norslo |
The DTP Series extends the known DT and DTM series with all your positive qualities. DTP connectors are an effective possibility high current strengths, for example, for the power supply.This text is machine translated. | Conrad |
Contact Socket 12 Size 12-14 AWG Nickel Plating | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0462-203-12141?
Additional datasheets, footprints and schematics for 0462-203-12141 are listed on our Part Details page. You can also find images and similar parts to 0462-203-12141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0462-203-12141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0462-203-12141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0462-203-12141 fall under?
The 0462-203-12141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0462-203-12141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0462-203-12141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0462-203-12141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0462-203-12141 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 0462-203-12141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0462-203-12141 often in real-time on the comparison pages.
What if I can't find stock of 0462-203-12141?
You can fill out our help required form which you can use to request a quote for 0462-203-12141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.