Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HD34-24-14SN-RU |
Color | Green |
---|---|
Cable Exit Angle | 180° |
Number of Positions | 14 |
Mating Pin Diameter | 6mm, .236in, 2.5mm, .098in, .059in, 1.5mm |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Degree of Protection | IP67 |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Circular Connector, RECP ASM DEUTSCH HD Series / HD30 Series | TE Connectivity HD34-24-14SN | RS Americas |
REC, 14P, AL, N, 4/12/16, S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 5.72 mm 2.39 mm 1.59 mm Mating Pin Diameter: .225 in .063 in .094 in Connector System: Wire-to-Wire Number of Positions: 14 Housing for Female Terminals 5.72 mm .225" | Deutsch Hd30 Housing | Part Number: HD34-24-14SN | Internal Number: HD34-24-14SN | Alias Number: HD34-24-14SN-RU | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HD34-24-14SN?
Additional datasheets, footprints and schematics for HD34-24-14SN are listed on our Part Details page. You can also find images and similar parts to HD34-24-14SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD34-24-14SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD34-24-14SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD34-24-14SN fall under?
The HD34-24-14SN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD34-24-14SN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD34-24-14SN you can contact the distributor directly for product support, shipping queries etc.
Is the HD34-24-14SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD34-24-14SN have stock available?
Authorised distributors including RS Americas and TE Store have stock available or on a lead time for HD34-24-14SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD34-24-14SN often in real-time on the comparison pages.
What if I can't find stock of HD34-24-14SN?
You can fill out our help required form which you can use to request a quote for HD34-24-14SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.