Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
$$HD36-24-19SE,
ZPF000000000130892 |
Prices starting from US$14.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$44.38
|
219
in stock
|
Buy Now | |
TE Store
from US$14.03
|
322
in stock
|
Buy Now | |
Newark Electronics
from US$41.80
|
219
in stock
|
Buy Now | |
Rapid Electronics
from US$20.54
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$17.10
|
219
in stock
|
Buy Now | |
TTI Europe
from US$23.86
|
171
in stock
|
Buy Now | |
RS Americas
from US$35.33
|
-
|
Buy Now | |
Boersig
from US$21.17
|
-
|
Buy Now | |
Farnell
from US$39.36
|
-
|
Buy Now |
Color | Blue |
---|---|
Body Material | Other |
Cable Exit Angle | 180° |
Number of Positions | 19 |
Mating Pin Diameter | .059in, .098in, 1.5mm, 2.5mm |
Length | 1.667in, 42.33mm |
Width | 1.942in, 49.33mm |
Height | 1.52in, 38.61mm |
Nominal Voltage Architecture | 90V, 12V, 24V, 48V, 42V, 240V, 80V, 125V |
Degree of Protection | IP67 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Hybrid Connector | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLG, 19P, AL, E, 12/16, S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm 2.39 mm Mating Pin Diameter: .063 in .094 in Connector System: Wire-to-Wire Number of Positions: 19 Housing for Female Terminals 1.59 mm .063" | Deutsch Hd30 Housing | Part Number: HD36-24-19SE | Internal Number: HD36-24-19SE | Alias Number: $$HD36-24-19SE | TE Connectivity | TE Store |
Plg, 19P, Al, E, 12/16, S |Deutsch Te Connectivity HD36-24-19SE | Newark Electronics |
Automotive Connectors PLUG ASM | Rapid Electronics |
DEUTSCH - TE Connectivity Housing PLG 19P AL E 12/16 S | Distrelec |
DEUTSCH Automotive | RS Americas |
Where can I find additional details, specifications and documents for a HD36-24-19SE?
Additional datasheets, footprints and schematics for HD36-24-19SE are listed on our Part Details page. You can also find images and similar parts to HD36-24-19SE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD36-24-19SE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD36-24-19SE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD36-24-19SE fall under?
The HD36-24-19SE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD36-24-19SE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD36-24-19SE you can contact the distributor directly for product support, shipping queries etc.
Is the HD36-24-19SE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD36-24-19SE have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for HD36-24-19SE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD36-24-19SE often in real-time on the comparison pages.
What if I can't find stock of HD36-24-19SE?
You can fill out our help required form which you can use to request a quote for HD36-24-19SE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.