Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1606312-7 |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Ratchet Configuration | Operator Releasable & Adjustable |
Tool Type | Crimp Tool |
Power Type | Manual |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
Crimp Tool, Ratchet, 20-12Awg | Newark Electronics |
CMP HAND SZ 20,16,12 SOLID FSV | Power and Signal Group |
Where can I find additional details, specifications and documents for a HDT-1561?
Additional datasheets, footprints and schematics for HDT-1561 are listed on our Part Details page. You can also find images and similar parts to HDT-1561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDT-1561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDT-1561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDT-1561 fall under?
The HDT-1561 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to HDT-1561 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDT-1561 you can contact the distributor directly for product support, shipping queries etc.
Is the HDT-1561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDT-1561 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for HDT-1561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDT-1561 often in real-time on the comparison pages.
What if I can't find stock of HDT-1561?
You can fill out our help required form which you can use to request a quote for HDT-1561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.