HDP26-24-21SE-L015 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000130955
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.10

Distributor Stock
Logo for TE Store
TE Store
from US$11.10
195
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$14.75
120
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$30.95
-
Buy Now
Logo for Boersig
Boersig
from US$17.06
-
Buy Now

Specifications

Body Material PA GF
Cable Exit Angle 180°
Color Blue
Number of Positions 21
Mating Pin Diameter 1.5mm, 2.5mm, .098in, .059in
Length 55.45mm, 2.183in
Height 1.95in, 49.53mm
Nominal Voltage Architecture 125V, 24V, 42V, 90V, 240V, 48V, 12V, 80V
Operating Voltage 250VDC
UL Flammability Rating UL 94V-1
Degree of Protection IP67
Terminal Position Assurance No
Mounting Feature Without
Polarized Yes
Circuit Application Power & Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 1
Packaging Method Package
Primary Locking Feature Integrated in Housing
Connector Style Housing for female terminals
Sealable Yes
Connector System Wire-to-Wire
Strain Relief Add By Accessory
Hybrid Connector Yes
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

PLG, 21P, BLK, E, THD, 12/16, S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.39 mm 1.59 mm Mating Pin Diameter: .094 in .063 in Connector System: Wire-to-Wire Number of Positions: 21 Housing for Female Terminals 2.39 mm .094" | Deutsch Hdp20 Housing | Part Number: HDP26-24-21SE-L015 | Internal Number: HDP26-24-21SE-L015 | Alias Number: ZPF000000000130955 | TE Connectivity | TE Store
Housing For Female Terminals, Black, PA GF, IP67, Wid 49.53 mm, Lng 55.45 mm | TE Connectivity HDP26-24-21SE-L015 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HDP26-24-21SE-L015?

Additional datasheets, footprints and schematics for HDP26-24-21SE-L015 are listed on our Part Details page. You can also find images and similar parts to HDP26-24-21SE-L015 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HDP26-24-21SE-L015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP26-24-21SE-L015 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HDP26-24-21SE-L015 fall under?

The HDP26-24-21SE-L015 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HDP26-24-21SE-L015 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HDP26-24-21SE-L015 you can contact the distributor directly for product support, shipping queries etc.

Is the HDP26-24-21SE-L015 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HDP26-24-21SE-L015 have stock available?

Authorised distributors including TE Store, TTI Europe, RS Americas and Boersig have stock available or on a lead time for HDP26-24-21SE-L015.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HDP26-24-21SE-L015 often in real-time on the comparison pages.

What if I can't find stock of HDP26-24-21SE-L015?

You can fill out our help required form which you can use to request a quote for HDP26-24-21SE-L015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay