Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Gray |
Number of Positions | 2 |
Mating Pin Diameter | .098in, 2.5mm |
Height | .711in, 18.06mm |
Length | 1.364in, 34.65mm |
Width | 18.59mm, .732in |
Operating Voltage | 200VDC, 200VAC |
Nominal Voltage Architecture | 24V, 12V, 48V |
Centerline (Pitch) | 6.7mm, .264in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG, 2P, GRY, E Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Dtp Housing | Part Number: DTP06-2S-C015 | Internal Number: DTP06-2S-C015 | TE Connectivity | TE Store |
Plug, Housing for Female Terminals, Contacts 2, Gray, PA GF, DTP Series | TE Connectivity DTP06-2S-C015 | RS Americas |
Automotive Housing, Plug, 2Pos, 25A | Newark Electronics |
Where can I find additional details, specifications and documents for a DTP06-2S-C015?
Additional datasheets, footprints and schematics for DTP06-2S-C015 are listed on our Part Details page. You can also find images and similar parts to DTP06-2S-C015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTP06-2S-C015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTP06-2S-C015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTP06-2S-C015 fall under?
The DTP06-2S-C015 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTP06-2S-C015 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTP06-2S-C015 you can contact the distributor directly for product support, shipping queries etc.
Is the DTP06-2S-C015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTP06-2S-C015 have stock available?
Authorised distributors including TE Store, TTI Europe, RS Americas, element14 and Boersig have stock available or on a lead time for DTP06-2S-C015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTP06-2S-C015 often in real-time on the comparison pages.
What if I can't find stock of DTP06-2S-C015?
You can fill out our help required form which you can use to request a quote for DTP06-2S-C015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.