Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HDP262491SEL024,
YHDP26-24-91SEL024 |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Color | Blue |
Body Material | PA GF |
Number of Positions | 9 |
Mating Pin Diameter | 1.5mm, .157in, .059in, .098in, 2.5mm, 4mm |
Width | 49.53mm, 1.95in |
Height | 38.3mm, 1.508in |
Nominal Voltage Architecture | 24V, 42V, 90V, 240V, 48V, 125V, 80V, 12V |
Operating Voltage | 250VAC, 250VDC |
Degree of Protection | IP67 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Sealable | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a YHDP26-24-91SEL024?
Additional datasheets, footprints and schematics for YHDP26-24-91SEL024 are listed on our Part Details page. You can also find images and similar parts to YHDP26-24-91SEL024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YHDP26-24-91SEL024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YHDP26-24-91SEL024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YHDP26-24-91SEL024 fall under?
The YHDP26-24-91SEL024 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to YHDP26-24-91SEL024 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YHDP26-24-91SEL024 you can contact the distributor directly for product support, shipping queries etc.
Is the YHDP26-24-91SEL024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YHDP26-24-91SEL024 have stock available?
There is no stock from authorised distributors for YHDP26-24-91SEL024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YHDP26-24-91SEL024 often in real-time on the comparison pages.
What if I can't find stock of YHDP26-24-91SEL024?
You can fill out our help required form which you can use to request a quote for YHDP26-24-91SEL024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.