Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y2428-024-24050000 |
Cable Exit Angle | 180 |
---|---|
Color | Black |
Material | PA |
Cable Bundle Diameter | 1.125in, 28.58mm |
UL Flammability Rating | None |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | With |
Connector System | Wire-to-Wire |
Accessory Type | Backshell |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Backhell HDP size 24, -L024 MOD | TE Connectivity Y2428-024-24050000 | RS Americas |
Where can I find additional details, specifications and documents for a Y2428-024-24050000?
Additional datasheets, footprints and schematics for Y2428-024-24050000 are listed on our Part Details page. You can also find images and similar parts to Y2428-024-24050000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y2428-024-24050000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y2428-024-24050000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y2428-024-24050000 fall under?
The Y2428-024-24050000 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to Y2428-024-24050000 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y2428-024-24050000 you can contact the distributor directly for product support, shipping queries etc.
Is the Y2428-024-24050000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y2428-024-24050000 have stock available?
Authorised distributors including RS Americas and Boersig have stock available or on a lead time for Y2428-024-24050000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y2428-024-24050000 often in real-time on the comparison pages.
What if I can't find stock of Y2428-024-24050000?
You can fill out our help required form which you can use to request a quote for Y2428-024-24050000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.