Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0462-203-08141-LS,
60.347.00, 0462-203-08141-L, 0462-203-08141-M, 0462-203-08141-AS, 0462-203-08141-MS |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.42
|
1,489
in stock
|
Buy Now | |
Boersig
from US$3.62
|
9,710
in stock
|
Buy Now | |
Future Electronics
from US$3.05
|
8,640
in stock
|
Buy Now | |
TTI Europe
from US$3.20
|
7,766
in stock
|
Buy Now | |
Newark Electronics
from US$6.71
|
4,261
in stock
|
Buy Now | |
element14
from US$7.05
|
3,838
in stock
|
Buy Now | |
Farnell
from US$5.33
|
3,838
in stock
|
Buy Now | |
RS Americas
from US$8.11
|
458
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,500
in stock
|
Buy Now | |
Dalroad Norslo
from US$7.17
|
-
|
Buy Now |
Mating Pin Diameter | 3.5mm, .14in |
---|---|
Crimp Type | O-Crimp |
Terminal & Splice Type | Socket |
Contact Termination Area Plating Material | Nickel (Ni) |
Interface Plating | Nickel (Ni) |
Wire Size Search | 8mm², 10mm², 6mm², 10AWG, 5mm², 8AWG |
Wire Size | 10 – 8AWG, 5 – 10mm² |
Terminal Transmits | 41 – 100 A (High Power) |
Customer Preferred Contact | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
8 - 10 AWG Size 8 Nickel Plated Crimp Socket | Future Electronics |
SKT CONTACT CRIMP SIZE 08 | TTI Europe |
Contact, Socket, 10-8Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 10-8AWG, CRIMP | element14 |
Socket contact, Size 8 8&10 awg | RS |
0462 Series Size 8 60A Female Crimp Contact for use with DT Series Connector | TE Connectivity 0462-203-08141 | RS Americas |
Contact Socket 8 Size Nickel Plating | Avnet Abacus |
Socket Term 8-10AWG Nickel | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 0462-203-08141?
Additional datasheets, footprints and schematics for 0462-203-08141 are listed on our Part Details page. You can also find images and similar parts to 0462-203-08141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0462-203-08141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0462-203-08141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0462-203-08141 fall under?
The 0462-203-08141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0462-203-08141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0462-203-08141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0462-203-08141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0462-203-08141 have stock available?
Authorised distributors including Boersig, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 0462-203-08141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0462-203-08141 often in real-time on the comparison pages.
What if I can't find stock of 0462-203-08141?
You can fill out our help required form which you can use to request a quote for 0462-203-08141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.