Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131930 |
Terminal & Splice Type | Socket |
---|---|
Typical Current Rating | 13A |
Crimp Type | F-Crimp |
Mating Pin Diameter | .059in, 1.5mm |
Interface Plating | Gold (Au) |
Wire Size Search | 1.25mm², 1.5mm², 15AWG, 18AWG, 17AWG, 2mm², 1mm², 1.3mm², .85mm², 16AWG, 14AWG |
Wire Insulation Diameter | .095 – .15in, 2.41 – 3.81mm |
Wire Size | 14 – 18AWG, .75 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Contact, Skt, 18-14Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1062-14-0144 | Newark Electronics |
SOCKET, S&F, SIZE 16, 14-18AWG, GOLD | TE Connectivity 1062-14-0144 | RS Americas |
AUTOMOTIVE CONTACT, SKT, 18-14AWG, CRIMP | element14 |
SOC, SF, SIZE 16, 14-18, AU/SN Terminal Type: Socket Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 14 AWG Socket 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Size 16 Crimp Contact | Part Number: 1062-14-0144 | Internal Number: 1062-14-0144 | Alias Number: ZPF000000000131930 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1062-14-0144?
Additional datasheets, footprints and schematics for 1062-14-0144 are listed on our Part Details page. You can also find images and similar parts to 1062-14-0144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-14-0144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-14-0144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-14-0144 fall under?
The 1062-14-0144 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-14-0144 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-14-0144 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-14-0144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-14-0144 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for 1062-14-0144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-14-0144 often in real-time on the comparison pages.
What if I can't find stock of 1062-14-0144?
You can fill out our help required form which you can use to request a quote for 1062-14-0144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.