Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0462-210-1231-MS,
0462-210-1231-M, ZPF000000000131885 |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
208
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
8,703
in stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
8,693
in stock
|
Buy Now | |
Distrelec
from US$4.12
|
8,693
in stock
|
Buy Now | |
RS Americas
from US$1.70
|
2,936
in stock
|
Buy Now | |
element14
from US$4.46
|
268
in stock
|
Buy Now | |
Heilind Electronics
-
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Boersig
from US$1.60
|
-
|
Buy Now | |
TE Store
from US$1.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Crimp Type | O-Crimp |
Terminal & Splice Type | Socket |
Contact Termination Area Plating Material | Gold (Au) |
Interface Plating | Gold (Au) |
Wire Size | 2 – 3mm², 14 – 12AWG |
Wire Size Search | 2.5mm², 3mm², 14AWG, 12AWG, 2mm² |
Terminal Transmits | 25 – 40 A (Power) |
Customer Preferred Contact | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
SOC SOLID SIZE 12 12-14AWG PD/NI/AU | Rapid Electronics |
Soc, Solid, Size 12, 12-14Awg, Au |Deutsch Te Connectivity 0462-210-1231 | Newark Electronics |
TE Connectivity - AMP SOC SOLID SIZE 12 12-14AWG PD/NI/AU | Distrelec |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 12AWG | Farnell |
CPC Contact Pin, Solid, Size 12, 40A, 14-12 AWG, DEUTSCH Common Contact Series | TE Connectivity 0462-210-1231 | RS Americas |
AUTOMOTIVE CONTACT, SKT, 14-12AWG, CRIMP | element14 |
SOCKET, SOLID, SIZE 12 12-14AWG, GOLD | Heilind Electronics |
SOC, SOLID, SIZE 12, 12-14AWG, AU Terminal Type: Socket Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 14 – 12 AWG Socket 2.39 mm .094" 25 – 40 A (Power) | Deutsch Solid Contact | Part Number: 0462-210-1231 | Internal Number: 0462-210-1231 | Alias Number: 0462-210-1231-M | TE Connectivity | TE Store |
Contact Socket 12 Size God Plated Copper 12-14AWG Crimp | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0462-210-1231?
Additional datasheets, footprints and schematics for 0462-210-1231 are listed on our Part Details page. You can also find images and similar parts to 0462-210-1231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0462-210-1231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0462-210-1231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0462-210-1231 fall under?
The 0462-210-1231 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0462-210-1231 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0462-210-1231 you can contact the distributor directly for product support, shipping queries etc.
Is the 0462-210-1231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0462-210-1231 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 0462-210-1231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0462-210-1231 often in real-time on the comparison pages.
What if I can't find stock of 0462-210-1231?
You can fill out our help required form which you can use to request a quote for 0462-210-1231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.