Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000141010 |
Color | Green |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 18 |
Mating Pin Diameter | 2.5mm, 1.5mm, .098in, .157in, .059in, 4mm |
Length | 41.86mm, 1.648in |
Height | 2in, 50.8mm |
Nominal Voltage Architecture | 80V, 42V, 12V, 125V, 240V, 24V, 48V, 90V |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-1 |
Terminal Position Assurance | No |
Connector Mounting Type | Panel |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Hybrid Connector | Yes |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Rec, 18P, Blk, N, 8/12/16, S |Deutsch Te Connectivity HDP24-24-18SN | Newark Electronics |
REC, 18P, BLK, N, 8/12/16, S | Future Electronics |
Circular Connector, RECP ASM DEUTSCH HD Series / DEUTSCH HDP Series | TE Connectivity HDP24-24-18SN | RS Americas |
Where can I find additional details, specifications and documents for a HDP24-24-18SN?
Additional datasheets, footprints and schematics for HDP24-24-18SN are listed on our Part Details page. You can also find images and similar parts to HDP24-24-18SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP24-24-18SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP24-24-18SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP24-24-18SN fall under?
The HDP24-24-18SN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP24-24-18SN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP24-24-18SN you can contact the distributor directly for product support, shipping queries etc.
Is the HDP24-24-18SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP24-24-18SN have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Boersig have stock available or on a lead time for HDP24-24-18SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP24-24-18SN often in real-time on the comparison pages.
What if I can't find stock of HDP24-24-18SN?
You can fill out our help required form which you can use to request a quote for HDP24-24-18SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.