Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000163623 |
Color | Black |
---|---|
Body Material | PA GF |
Number of Positions | 86 |
Width | 2.68in, 68.2mm |
Length | 3.78in, 96mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Where can I find additional details, specifications and documents for a DRCP28-86SA?
Additional datasheets, footprints and schematics for DRCP28-86SA are listed on our Part Details page. You can also find images and similar parts to DRCP28-86SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRCP28-86SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRCP28-86SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRCP28-86SA fall under?
The DRCP28-86SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRCP28-86SA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRCP28-86SA you can contact the distributor directly for product support, shipping queries etc.
Is the DRCP28-86SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRCP28-86SA have stock available?
Authorised distributors including TTI Europe and Boersig have stock available or on a lead time for DRCP28-86SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRCP28-86SA often in real-time on the comparison pages.
What if I can't find stock of DRCP28-86SA?
You can fill out our help required form which you can use to request a quote for DRCP28-86SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.