Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1062-20-0322-SC,
1062-20-0322-S, ZPF000000000131957 |
Mating Pin Diameter | .039in, 1mm |
---|---|
Interface Plating | Other |
Typical Current Rating | 7.5A |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Nickel (Ni) |
Wire Size | .5 – 1.5mm², 22 – 16AWG |
Wire Size Search | .5mm², .6mm², 1.25mm², 22AWG, 21AWG, .35mm², 1mm², 19AWG, 16AWG, .4mm², .75mm², 18AWG, 17AWG, 20AWG, 1.3mm², .85mm² |
Wire Insulation Diameter | 1.91 – 3.18mm, .075 – .125in |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Contact Pin, 1mm, F-Crimp, Socket, REEL 4000 Pcs, DEUTSCH Common Contact Series | TE Connectivity 1062-20-0322 | RS Americas |
SOC, SF, SIZE 20, 16-22AWG, SLEVLESS, NI | Boersig |
SOC, SF, SIZE 20, 16-22 | TTI Europe |
SOC, SF, SIZE 20, 16-22, SLEVLESS, NI/NI Terminal Type: Socket Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 16 AWG Socket 1.02 mm .04" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 1062-20-0322 | Internal Number: 1062-20-0322 | Alias Number: 1062-20-0322-S | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1062-20-0322?
Additional datasheets, footprints and schematics for 1062-20-0322 are listed on our Part Details page. You can also find images and similar parts to 1062-20-0322 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-20-0322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-20-0322 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-20-0322 fall under?
The 1062-20-0322 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-20-0322 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-20-0322 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-20-0322 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-20-0322 have stock available?
Authorised distributors including RS Americas, Boersig, TTI Europe and TE Store have stock available or on a lead time for 1062-20-0322.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-20-0322 often in real-time on the comparison pages.
What if I can't find stock of 1062-20-0322?
You can fill out our help required form which you can use to request a quote for 1062-20-0322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.