Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1062-12-0166-L,
1062-12-0166-LS, 1062-12-0166SAMPLE, ZPF000000000131926, 1062-12-0166-LD |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
140,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
3,996
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Typical Current Rating | 25A |
---|---|
Terminal & Splice Type | Socket |
Mating Pin Diameter | 2.5mm, .098in |
Crimp Type | F-Crimp |
Interface Plating | Nickel (Ni) |
Wire Insulation Diameter | .113 – .176in, 2.87 – 4.47mm |
Wire Size Search | 13AWG, 2.5mm², 14AWG, 12AWG, 2mm², 3mm², 4mm² |
Wire Size | 2 – 4mm², 14 – 12AWG |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
12 - 22 AWG Size 12 Nickel Plated Crimp Socket | Future Electronics |
12 STAMP CONT SKT | TTI Europe |
DEUTSCH Automotive S&F CONTACT SKT 12-14AWG CRIMP TIN REEL OF 2500 | TE Connectivity 1062-12-0166 | RS Americas |
Contact Socket Stamped and Formed 12 Size Nickel Plated 12-14AWG Crimp | Avnet Abacus |
SOC, SF, SIZE 12, 12-14, NI/SN | RS |
Automotive Contact, Skt, 14-12Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1062-12-0166 | Newark Electronics |
AUTOMOTIVE CONTACT, SKT, 14-12AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1062-12-0166?
Additional datasheets, footprints and schematics for 1062-12-0166 are listed on our Part Details page. You can also find images and similar parts to 1062-12-0166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-12-0166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-12-0166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-12-0166 fall under?
The 1062-12-0166 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-12-0166 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-12-0166 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-12-0166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-12-0166 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS Americas, Avnet Abacus and RS have stock available or on a lead time for 1062-12-0166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-12-0166 often in real-time on the comparison pages.
What if I can't find stock of 1062-12-0166?
You can fill out our help required form which you can use to request a quote for 1062-12-0166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.