Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899813-7,
ZPF000000000131376 |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 60 |
Height | 35.71mm, 1.406in |
Length | 66.19mm, 2.606in |
Width | 66.19mm, 2.606in |
Nominal Voltage Architecture | 24V, 42V, 125V, 80V, 48V, 90V, 12V, 240V |
Operating Voltage | 250VAC, 250VDC |
Degree of Protection | IP67 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 72 |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Sealable | Yes |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLG, 60P, BLK, E, CAP, A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm 1.59 mm Mating Pin Diameter: .04 in .063 in Connector System: Wire-to-Wire Number of Positions: 60 Housing for Female Terminals 1.02 mm .04" | Deutsch Drb Housing | Part Number: DRB16-60SAE-L018 | Internal Number: DRB16-60SAE-L018 | Alias Number: 5-1899813-7 | TE Connectivity | TE Store |
PLG, 60P, BLK, E, CAP, A | Boersig |
Where can I find additional details, specifications and documents for a DRB16-60SAE-L018?
Additional datasheets, footprints and schematics for DRB16-60SAE-L018 are listed on our Part Details page. You can also find images and similar parts to DRB16-60SAE-L018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRB16-60SAE-L018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRB16-60SAE-L018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRB16-60SAE-L018 fall under?
The DRB16-60SAE-L018 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRB16-60SAE-L018 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRB16-60SAE-L018 you can contact the distributor directly for product support, shipping queries etc.
Is the DRB16-60SAE-L018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRB16-60SAE-L018 have stock available?
Authorised distributors including TE Store, Future Electronics, Boersig and Avnet Abacus have stock available or on a lead time for DRB16-60SAE-L018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRB16-60SAE-L018 often in real-time on the comparison pages.
What if I can't find stock of DRB16-60SAE-L018?
You can fill out our help required form which you can use to request a quote for DRB16-60SAE-L018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.