HDP26-24-35SN-L017 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1899772-3,
ZPF000000000131241
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.90

Distributor Stock
Logo for TE Store
TE Store
from US$10.90
106
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$27.46
-
Buy Now

Specifications

Color Green
Cable Exit Angle 180°
Number of Positions 35
Mating Pin Diameter .059in, .039in, 1.5mm, 1mm
Nominal Voltage Architecture 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V
UL Flammability Rating UL 94V-1
Degree of Protection IP67
Circuit Application Power & Signal
Connector Position Assurance Capable No
Hybrid Connector Yes
Connector Style Housing for female terminals
Primary Locking Feature Integrated in Housing
Connector System Wire-to-Wire
Sealable Yes
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

PLG, 35P, BLK, N, RNG, 16/20, S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm 1.59 mm Mating Pin Diameter: .04 in .063 in Connector System: Wire-to-Wire Number of Positions: 35 Housing for Female Terminals 1.02 mm .04" | Deutsch Hdp20 Housing | Part Number: HDP26-24-35SN-L017 | Internal Number: HDP26-24-35SN-L017 | Alias Number: 4-1899772-3 | TE Connectivity | TE Store
DEUTSCH Automotive | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HDP26-24-35SN-L017?

Additional datasheets, footprints and schematics for HDP26-24-35SN-L017 are listed on our Part Details page. You can also find images and similar parts to HDP26-24-35SN-L017 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HDP26-24-35SN-L017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP26-24-35SN-L017 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HDP26-24-35SN-L017 fall under?

The HDP26-24-35SN-L017 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HDP26-24-35SN-L017 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HDP26-24-35SN-L017 you can contact the distributor directly for product support, shipping queries etc.

Is the HDP26-24-35SN-L017 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HDP26-24-35SN-L017 have stock available?

Authorised distributors including TE Store and RS Americas have stock available or on a lead time for HDP26-24-35SN-L017.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HDP26-24-35SN-L017 often in real-time on the comparison pages.

What if I can't find stock of HDP26-24-35SN-L017?

You can fill out our help required form which you can use to request a quote for HDP26-24-35SN-L017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay