Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2298136-2 |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$6.36
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | B |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 18 |
Number of Rows | 3 |
Mating Pin Diameter | 1.5mm, .059in |
Contact Current Rating (Max) | 13A |
Length | 1.405in, 35.69mm |
Width | 36.83mm, 1.45in |
Height | 26.73mm, 1.05in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 4.5mm, .175in |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 200 |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DTV06-18SB-C043, PLUG ASM | TE Connectivity 2298136-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2298136-2?
Additional datasheets, footprints and schematics for 2298136-2 are listed on our Part Details page. You can also find images and similar parts to 2298136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2298136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2298136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2298136-2 fall under?
The 2298136-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2298136-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2298136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2298136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2298136-2 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 2298136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2298136-2 often in real-time on the comparison pages.
What if I can't find stock of 2298136-2?
You can fill out our help required form which you can use to request a quote for 2298136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.