DT06-2S-CE05 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DT06-2S-CE05, PLG, 2POS, BLK, E, CAP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for RS
RS
from US$1.27
990
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.45
231,260
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.80
41,225
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.74
9,031
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
4,105
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.92
903
in stock
Buy Now
Logo for Conrad
Conrad
from US$2.65
481
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.63
75
in stock
Buy Now
Logo for element14
element14
from US$1.70
63
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.31
63
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
4,800
in stock
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PA GF
Color Black
Number of Rows 1
Number of Positions 2
Mating Pin Diameter 1.5mm, .059in
Contact Current Rating (Max) 13A
Length 15.01mm, .591in
Width .628in, 15.95mm
Height 31.19mm, 1.228in
Centerline (Pitch) 5.5mm, .215in
UL Flammability Rating 20mm Flame Test per Standard UL-94
Degree of Protection IP68
Polarized Yes
Mounting Feature Without
Terminal Position Assurance No
Circuit Application Power & Signal
Serviceable Yes
Packaging Method Package
Connector Style Housing for female terminals
Hybrid Connector No
Connector System Wire-to-Wire
Strain Relief Add By Accessory
Primary Locking Feature Integrated in Housing
Sealable Yes
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

PLG, 2P, BLK, E, SEAL RET, CAP Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-2S-CE05 | Internal Number: DT06-2S-CE05 | TE Connectivity | TE Store
DT PLUG ASM | TTI Europe
2 Position Rectangular Housing Connector Plug | Future Electronics
2 way DT plug with end cap | RS
Plug, Housing for Female Terminals, Contacts 2, Black, PA GF, DT Series | TE Connectivity DT06-2S-CE05 | RS Americas
Content: 1 pc(s) | Conrad
Automotive Housing, Plug, 2Pos, 13A | Newark Electronics
AUTOMOTIVE HOUSING, PLUG, 2POS, 13A | element14
Conn Sealed Housing Plug 2 POS 5.46mm ST Cable Mount Box | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT06-2S-CE05?

Additional datasheets, footprints and schematics for DT06-2S-CE05 are listed on our Part Details page. You can also find images and similar parts to DT06-2S-CE05 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT06-2S-CE05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-2S-CE05 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT06-2S-CE05 fall under?

The DT06-2S-CE05 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DT06-2S-CE05 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-2S-CE05 you can contact the distributor directly for product support, shipping queries etc.

Is the DT06-2S-CE05 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DT06-2S-CE05 have stock available?

Authorised distributors including TE Store, TTI Europe, Boersig, Future Electronics and RS have stock available or on a lead time for DT06-2S-CE05.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT06-2S-CE05 often in real-time on the comparison pages.

What if I can't find stock of DT06-2S-CE05?

You can fill out our help required form which you can use to request a quote for DT06-2S-CE05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay