HD34-24-23SE-L005 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

RC 24 SHL 23WY E SEAL REV ADP NO HOLES

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.30

Distributor Stock
Logo for TE Store
TE Store
from US$20.30
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Color Blue
Body Material PA GF
Cable Exit Angle 180°
Number of Positions 23
Mating Pin Diameter 1.5mm, .059in
Height 68.5mm, 2.696in
Width 2in, 50.8mm
Nominal Voltage Architecture 90V, 24V, 240V, 125V, 42V, 48V, 80V, 12V
Operating Voltage 250VDC, 250VAC
Degree of Protection IP67
Terminal Position Assurance No
Polarized Yes
Mounting Feature Without
Circuit Application Power & Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Box
Packaging Quantity 1
Connector System Wire-to-Wire
Connector Style Housing for female terminals
Hybrid Connector No
Strain Relief Add By Accessory
Primary Locking Feature Integrated in Housing
Sealable Yes
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

REC, 23P, AL, E, THD ADPT, NODRAIN, 16,S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 23 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd30 Housing | Part Number: HD34-24-23SE-L005 | Internal Number: HD34-24-23SE-L005 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HD34-24-23SE-L005?

Additional datasheets, footprints and schematics for HD34-24-23SE-L005 are listed on our Part Details page. You can also find images and similar parts to HD34-24-23SE-L005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HD34-24-23SE-L005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD34-24-23SE-L005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HD34-24-23SE-L005 fall under?

The HD34-24-23SE-L005 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HD34-24-23SE-L005 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HD34-24-23SE-L005 you can contact the distributor directly for product support, shipping queries etc.

Is the HD34-24-23SE-L005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HD34-24-23SE-L005 have stock available?

Authorised distributors including TE Store and Boersig have stock available or on a lead time for HD34-24-23SE-L005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HD34-24-23SE-L005 often in real-time on the comparison pages.

What if I can't find stock of HD34-24-23SE-L005?

You can fill out our help required form which you can use to request a quote for HD34-24-23SE-L005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay