Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.09
|
12
in stock
|
Buy Now | |
TTI Europe
from US$2.32
|
6,007
in stock
|
Buy Now | |
RS Americas
from US$4.72
|
5,019
in stock
|
Buy Now | |
Future Electronics
from US$2.14
|
3,059
in stock
|
Buy Now | |
Farnell
from US$3.02
|
2,546
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
2,470
in stock
|
Buy Now | |
Boersig
from US$2.23
|
1,829
in stock
|
Buy Now | |
Distrelec
from US$4.44
|
1,123
in stock
|
Buy Now | |
element14
from US$4.17
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.69
|
233
in stock
|
Buy Now | |
Conrad
from US$4.85
|
173
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,750
in stock
|
Buy Now | |
TE Store
from US$1.89
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | 1.5mm, .059in |
Length | 30.91mm, 1.217in |
Width | 1.465in, 37.21mm |
Height | 19.71mm, .776in |
Operating Voltage | 250VDC |
Centerline (Pitch) | .175in, 4.5mm |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive DC Connector 8 PIN FEMALE CONNECTOR | TE Connectivity DT06-08SA | RS Americas |
DT Series 8 Position Dual Row Female Socket Free Hanging Plug Housing | Future Electronics |
PLUG HOUSING, 8POS, PA GF, GREY | Farnell |
Plug Housing, 8Pos, Pa Gf, Grey | Newark Electronics |
DEUTSCH - TE Connectivity Housing, Receptacle, 2 Rows, 8 Poles ,Keying Option A, Grey | Distrelec |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
8 way DT plug | RS |
Conn Housing PL 8 POS 5.5mm ST Cable Mount | Avnet Abacus |
PLG, 8P, GRY, N, A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-08SA | Internal Number: DT06-08SA | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT06-08SA?
Additional datasheets, footprints and schematics for DT06-08SA are listed on our Part Details page. You can also find images and similar parts to DT06-08SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT06-08SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-08SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT06-08SA fall under?
The DT06-08SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT06-08SA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-08SA you can contact the distributor directly for product support, shipping queries etc.
Is the DT06-08SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT06-08SA have stock available?
Authorised distributors including TTI Europe, RS Americas, Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for DT06-08SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT06-08SA often in real-time on the comparison pages.
What if I can't find stock of DT06-08SA?
You can fill out our help required form which you can use to request a quote for DT06-08SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.