HD36-24-23SN-072 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: 7-1899816-3,
ZPF000000000131077
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.08

Distributor Stock
Logo for TE Store
TE Store
from US$16.08
18
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$43.39
-
Buy Now
Logo for Boersig
Boersig
from US$24.20
-
Buy Now

Specifications

Cable Exit Angle 180°
Color Green
Number of Positions 23
Mating Pin Diameter .059in, 1.5mm
Nominal Voltage Architecture 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V
Operating Voltage 250VAC
Degree of Protection IP67
Terminal Position Assurance No
Mounting Feature Without
Polarized Yes
Circuit Application Power & Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Method Package
Packaging Quantity 1
Strain Relief Add By Accessory
Hybrid Connector No
Connector System Wire-to-Wire
Primary Locking Feature Integrated in Housing
Connector Style Housing for female terminals
Sealable Yes
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

PLG, 23P, AL, N, THD ADPT DRAIN, 16, S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 23 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd30 Housing | Part Number: HD36-24-23SN-072 | Internal Number: HD36-24-23SN-072 | Alias Number: 7-1899816-3 | TE Connectivity | TE Store
Housing For Female Terminals, Aluminum, IP67, AC Voltage 250 V, Wid 49.32 mm | TE Connectivity HD36-24-23SN-072 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HD36-24-23SN-072?

Additional datasheets, footprints and schematics for HD36-24-23SN-072 are listed on our Part Details page. You can also find images and similar parts to HD36-24-23SN-072 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HD36-24-23SN-072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD36-24-23SN-072 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HD36-24-23SN-072 fall under?

The HD36-24-23SN-072 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HD36-24-23SN-072 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HD36-24-23SN-072 you can contact the distributor directly for product support, shipping queries etc.

Is the HD36-24-23SN-072 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HD36-24-23SN-072 have stock available?

Authorised distributors including TE Store, RS Americas and Boersig have stock available or on a lead time for HD36-24-23SN-072.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HD36-24-23SN-072 often in real-time on the comparison pages.

What if I can't find stock of HD36-24-23SN-072?

You can fill out our help required form which you can use to request a quote for HD36-24-23SN-072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay