DT06-12SA-CE13 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DT PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.38

Distributor Stock
Logo for TE Store
TE Store
from US$3.38
89
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.76
-
Buy Now
Logo for Boersig
Boersig
from US$4.18
-
Buy Now

Specifications

Body Material PA GF
Connector Code A
Color Gray
Cable Exit Angle 180°
Number of Rows 2
Number of Positions 12
Mating Pin Diameter 1.5mm, .059in
Contact Current Rating (Max) 13A
Length 40.56mm, 1.597in
Height 1.701in, 43.21mm
Width .82in, 20.83mm
Centerline (Pitch) .175in, 4.5mm
Degree of Protection IP68
UL Flammability Rating 20mm Flame Test per Standard UL-94
Mounting Feature Without
Terminal Position Assurance No
Polarized No
Circuit Application Power & Signal
Serviceable Yes
Packaging Method Package
Hybrid Connector No
Connector Style Housing for female terminals
Strain Relief Add By Accessory
Primary Locking Feature Integrated in Housing
Sealable Yes
Connector System Wire-to-Wire
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

PLG, 12P, GRY, E,SEAL RET,ENH KEY,XCAP,A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-12SA-CE13 | Internal Number: DT06-12SA-CE13 | TE Connectivity | TE Store
Plug, Housing for Female Terminals, Contacts 12, Gray, PA GF, DT Series | TE Connectivity DT06-12SA-CE13 | RS Americas
PLG, 12P, GRY, E,SEAL RET,ENH KEY,XCAP,A | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT06-12SA-CE13?

Additional datasheets, footprints and schematics for DT06-12SA-CE13 are listed on our Part Details page. You can also find images and similar parts to DT06-12SA-CE13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT06-12SA-CE13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-12SA-CE13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT06-12SA-CE13 fall under?

The DT06-12SA-CE13 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DT06-12SA-CE13 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-12SA-CE13 you can contact the distributor directly for product support, shipping queries etc.

Is the DT06-12SA-CE13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DT06-12SA-CE13 have stock available?

Authorised distributors including TE Store, RS Americas and Boersig have stock available or on a lead time for DT06-12SA-CE13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT06-12SA-CE13 often in real-time on the comparison pages.

What if I can't find stock of DT06-12SA-CE13?

You can fill out our help required form which you can use to request a quote for DT06-12SA-CE13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay