Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.78
|
930
in stock
|
Buy Now | |
TE Store
from US$2.11
|
19,942
in stock
|
Buy Now | |
TTI Europe
from US$2.43
|
5,573
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
4,906
in stock
|
Buy Now | |
Farnell
from US$4.09
|
4,906
in stock
|
Buy Now | |
element14
from US$4.87
|
4,763
in stock
|
Buy Now | |
Boersig
from US$2.61
|
3,344
in stock
|
Buy Now | |
RS Americas
from US$3.02
|
2,755
in stock
|
Buy Now | |
Future Electronics
from US$2.39
|
2,595
in stock
|
Buy Now | |
Distrelec
from US$4.49
|
1,689
in stock
|
Buy Now | |
Powell Electronics
from US$6.35
|
463
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.54
|
447
in stock
|
Buy Now | |
Conrad
from US$4.83
|
128
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,500
in stock
|
Buy Now |
Connector Code | A |
---|---|
Body Material | PA GF |
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Contact Current Rating (Max) | 13A |
Length | 1.218in, 30.94mm |
Width | .716in, 18.19mm |
Height | 1.597in, 40.56mm |
Operating Voltage | 250VDC |
Centerline (Pitch) | .175in, 4.5mm |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | .359in, 9.12mm |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG, 12P, GRY, N, A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-12SA | Internal Number: DT06-12SA | TE Connectivity | TE Store |
Plug Housing, 12Pos, Pa Gf, Grey | Newark Electronics |
PLUG HOUSING, 12POS, PA GF, GREY | Farnell |
Automotive DC Connector 12 PIN FEMALE CONNECTOR, DT Series | TE Connectivity DT06-12SA | RS Americas |
DT Series 12 Position Dual Row Female Socket Free Hanging Plug Housing | Future Electronics |
DEUTSCH - TE Connectivity Housing, Receptacle, 2 Rows, 12 Poles ,Keying Option A, Grey | Distrelec |
12 way DT plug | RS |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Conn Sealed Housing Plug 12 POS 9.12mm ST Cable Mount Box | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a DT06-12SA?
Additional datasheets, footprints and schematics for DT06-12SA are listed on our Part Details page. You can also find images and similar parts to DT06-12SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT06-12SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-12SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT06-12SA fall under?
The DT06-12SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT06-12SA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-12SA you can contact the distributor directly for product support, shipping queries etc.
Is the DT06-12SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT06-12SA have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for DT06-12SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT06-12SA often in real-time on the comparison pages.
What if I can't find stock of DT06-12SA?
You can fill out our help required form which you can use to request a quote for DT06-12SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.